EN
  • EN
  • DE

LT6656AILS8-1.25#PBF

Part No LT6656AILS8-1.25#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 1.25V 8CLCC / V-Ref Precision 1.25V 5mA 8-Pin CLLCC Tray
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tray
Reference Type Series
Output Type Fixed
Output Voltage 1.25V
Output Current 5mA
Tolerance ±0.05%
Temperature Coefficient 10ppm/°C
Noise - 0.1Hz to 10Hz 30ppmp-p
Noise - 10Hz to 10kHz 50μVrms
Voltage - Input 2.2 V ~ 18 V
Operating Supply Current 1.5μA
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package 8-CLCC
Manufacturer Package 8-CLCC (5x5)
Win Source Part Number 781625-LT6656AILS8-1.25#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT6656
ECCN EAR99
Country of Origin Taiwan
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT6656AILS8-1.25#PBF CAD Model

Description

Linear Technology's LT6656AILS8-1.25#PBF Precision Voltage Reference

The LT6656AILS8-1.25#PBF is a high-precision, low-power voltage reference from Linear Technology, which is now part of Analog Devices. This component is meticulously designed to offer a stable and reliable reference voltage of 1.25V, which is crucial for various applications in precision measurement, data conversion, and power supply control.

Key Features:

  • High Accuracy: The LT6656AILS8-1.25#PBF boasts an initial accuracy of 0.05%, ensuring precise voltage reference for sensitive applications.
  • Low Temperature Drift: With a temperature drift of just 10ppm/°C, this device maintains its accuracy across a wide temperature range, making it suitable for both commercial and industrial environments.
  • Low Dropout Voltage: It has a low dropout performance, which allows it to operate with minimal difference between the supply voltage and the reference voltage, enhancing its efficiency in low-voltage operations.
  • Long-Term Stability: The voltage reference demonstrates excellent long-term stability, guaranteeing consistent performance over time.
  • Low Noise: It features low output noise, making it ideal for high-precision analog circuits where noise can significantly impact performance.
  • Wide Operating Range: The device can operate over a wide supply range from 1.8V to 20V, providing flexibility in various power supply configurations.
  • Package: The LT6656AILS8-1.25#PBF comes in an 8-lead SOIC package, which is suitable for surface-mount technology and is widely used in electronic circuit designs.

Applications:

This precision voltage reference is particularly useful in applications requiring high stability and accuracy, such as:

  • Precision data converters (ADCs/DACs)
  • Portable instrumentation
  • Battery-powered devices
  • Industrial control systems
  • Automotive electronics

The LT6656AILS8-1.25#PBF is a testament to Linear Technology's commitment to providing high-quality, reliable components for advanced electronic systems. Its robust design and superior performance parameters make it a go-to choice for engineers and designers looking for a voltage reference that they can trust for precision applications.

You May Also Be Interested in

Texas Instruments
IC VREF SHUNT 2% / Shunt Voltage Reference IC Fixed 5V V ±2% 10 mA
Need more? Email Us
Texas Instruments
IC VREF SERIES 8TSSOP
Lowest to $13.0971
Texas Instruments
IC VREF SERIES 0.4% SOT23-5 / Series Voltage Reference IC Fixed 3.3V V ±0.4% 20 mA SOT-23-5
Lowest to $3.9341
Analog Devices Inc.
IC VREF SERIES 0.1% 8MSOP
Lowest to $16.1580
Microchip Technology
IC 7 PPM 0.1% VOLTAGE REFERENCE / Series Voltage Reference IC Fixed 3V V ±0.1% 20 mA SOT-23-6
Lowest to $2.9105
Maxim Integrated
IC VREF SERIES 0.1% 8UMAX / Series Voltage Reference IC Fixed 5V V ±0.1% 10 mA 8-uMAX/uSOP
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES PREC TSOT-23-5 / Voltage Reference IC V TSOT-23-5
Need more? Email Us
Renesas Electronics America
1.25V 2.7V~5.5V 7mA Voltage Reference RoHS
Lowest to $14.5523
Analog Devices Inc.
IC VREF SERIES 0.2% 3DFN / Series Voltage Reference IC Fixed 3.3V V ±0.2% 20 mA 3-DFN (2x2)
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess