EN
  • EN
  • DE

LT6656AIS6-3#TRPBF

Part No LT6656AIS6-3#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Reference
Description IC VREF SERIES 3V TSOT23-6 / V-Ref Precision 3V 5mA Automotive 6-Pin TSOT-23 T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Reference Type Series
Output Type Fixed
Output Voltage 3V
Output Current 5mA
Tolerance ±0.05%
Temperature Coefficient 10ppm/°C
Noise - 0.1Hz to 10Hz 30ppmp-p
Voltage - Input 3.5 V ~ 18 V
Operating Supply Current 1.5μA
Operating Temperature Range -40°C ~ 85°C (TA)
Mounting SMD
Package SOT-23-6 Thin, TSOT-23-6
Manufacturer Package TSOT-23-6
Win Source Part Number 781627-LT6656AIS6-3#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT6656
Introduction Date February 02, 2010
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT6656AIS6-3#TRPBF CAD Model

Description

The LT6656AIS6-3#TRPBF is a cutting-edge, precision voltage reference component designed and manufactured by Linear Technology, now part of Analog Devices. This high-performance device is engineered to provide a stable and precise reference voltage, which is crucial for the accurate functioning of analog-to-digital converters, digital-to-analog converters, and other high-precision circuit applications.

Key Features:

  • Stable Reference Voltage: The LT6656AIS6-3#TRPBF offers a fixed 3V output, ensuring a consistent reference that is vital for system accuracy.
  • Low Temperature Drift: With a typical temperature drift of just 10ppm/°C, this device maintains its precision across a wide temperature range, making it suitable for demanding environments.
  • Low Noise Performance: It exhibits a low noise characteristic of only 1.5ppm peak-to-peak (0.1Hz to 10Hz), which is essential for sensitive applications requiring minimal signal interference.
  • Long-Term Stability: Designed for high reliability, it provides excellent long-term stability, ensuring consistent performance over the lifespan of your product.
  • Wide Operating Range: The device operates over a supply range of 2.7V to 5.5V, accommodating various system power requirements.
  • Compact Package: The LT6656AIS6-3#TRPBF comes in a small SOT-23 package, making it an ideal choice for space-constrained applications.

Applications:

This precision voltage reference is suitable for a diverse array of applications, including but not limited to:

  • Precision data acquisition systems
  • High-resolution analog-to-digital and digital-to-analog conversions
  • Medical and laboratory instrumentation
  • Industrial control systems
  • Automotive electronics
  • Battery-powered and portable devices

Quality and Reliability:

The LT6656AIS6-3#TRPBF is a testament to Linear Technology's commitment to quality, offering robust performance and reliability that engineers and designers have come to expect from one of the industry's leading manufacturers of high-performance analog integrated circuits.

You May Also Be Interested in

Maxim Integrated
PRECISION MICROPOWER SHUNT VREF
Lowest to $0.7277
Maxim Integrated
IC VREF SHUNT 5V SC70
Need more? Email Us
Texas Instruments
AUTOMOTIVE LOW-DRIFT, LOW-POWER, / Series Voltage Reference IC Fixed 2.048V, 4.096V V ±0.05% 20 mA SOT-23-THIN
Lowest to $6.3679
Maxim Integrated
IC VREF SERIES 0.04% 8SOIC
Lowest to $16.2997
Analog Devices Inc.
IC VREF SERIES PREC 2.048V 8SOIC / Voltage Reference IC V 8-SOIC
Lowest to $11.6980
Maxim Integrated
IC VREF SHUNT 3V SOT23-3
Lowest to $1.6320
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $2.0073
Maxim Integrated
IC VREF SHUNT 3V SC70
Need more? Email Us
Texas Instruments
V-Ref Precision 1.235V 20mA 10-Pin CSOIC Tube
Need more? Email Us

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300

Pricing & Ordering

Quantity Unit Price Ext. Price
19+ $2.7296 $51.8624
45+ $2.2396 $100.7820
70+ $2.1697 $151.8790
96+ $2.0997 $201.5712
124+ $2.0297 $251.6828
165+ $1.8197 $300.2505
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,197 pieces
MOQ: 19 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess