The LT669CS8 is a versatile and high-performance switching regulator from Linear Technology, designed to cater to a wide array of power supply applications. This innovative component is housed in a compact SO-8 package, making it an ideal solution for space-constrained designs.
Key Features
- High Efficiency: The LT669CS8 boasts an impressive efficiency that minimizes heat generation, enabling the design of energy-efficient power supplies.
- Adjustable Output Voltage: Users can set the output voltage to meet their specific requirements, providing flexibility across different applications.
- Wide Input Voltage Range: This regulator can operate across a broad range of input voltages, accommodating various power sources and ensuring consistent performance.
- Stable with Low ESR Output Capacitors: The LT669CS8 is designed to remain stable with low equivalent series resistance (ESR) capacitors, increasing its reliability and lifespan.
- Low Dropout Operation: It features low dropout performance, which is essential for applications that require a minimal difference between input and output voltages.
Applications
The LT669CS8 is suitable for a variety of applications including:
- Telecommunications equipment
- Portable battery-powered devices
- Automotive electronics
- Industrial power supplies
- Computer peripherals
Technical Specifications
| Parameter |
Specification |
| Package Type |
SO-8 |
| Operating Temperature |
-40°C to 85°C |
| Switching Frequency |
Adjustable up to 2MHz |
| Output Voltage Range |
Adjustable |
In conclusion, the LT669CS8 from Linear Technology is a top-tier switching regulator that offers high efficiency, flexibility, and reliability for designers and engineers looking to create sophisticated power management solutions.