STMicroelectronics M24128BWP EEPROM
The M24128BWP is a high-performance 128-Kbit I²C-compatible EEPROM (Electrically Erasable Programmable Read-Only Memory) manufactured by STMicroelectronics. This device is designed for flexible, non-volatile storage that can be electrically erased and reprogrammed. It is particularly suitable for a wide range of applications where reliable and efficient data storage is essential.
Key Features
- Memory Size: 128-Kbit capacity provides ample space for data storage, configuration parameters, or small application code.
- Interface: I²C serial bus interface ensures compatibility with a broad range of microcontrollers and is optimized for easy integration into your system.
- Speed: Fast write and read operations with a maximum clock frequency of 1 MHz, allowing for efficient data management.
- Voltage Range: Operating voltage range of 2.5V to 5.5V, making it suitable for use in various logic levels and power supply conditions.
- Write Cycle Endurance: Capable of withstanding up to 1 million write cycles, ensuring long-term reliability and data integrity.
- Data Retention: Guarantees data retention for up to 40 years, providing a dependable storage solution over an extended period.
- Package: Available in a compact SO8N package, which is ideal for space-constrained applications.
Applications
The M24128BWP EEPROM is versatile and can be used in a variety of applications, including:
- Industrial and medical equipment
- Consumer electronics
- Automotive systems
- Personal devices
- Telecommunication systems
Additional Benefits
STMicroelectronics provides additional support for the M24128BWP with comprehensive technical documentation, development tools, and software libraries to streamline the integration process. This, combined with the product's robustness and ST's reputation for quality, makes the M24128BWP a smart choice for designers looking for a reliable EEPROM solution.