EN
  • EN
  • DE
  • IT

LT6700CS6-2

Part No LT6700CS6-2
Manufacturer Linear Technology
Description Micropower, Low Voltage, SOT-23, Dual Comparator with 400mV Reference
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1207012-LT6700CS6-2
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT6700CS6-2 CAD Model

Description

Linear Technology LT6700CS6-2 Voltage Comparator

The LT6700CS6-2 is a versatile, low-power voltage comparator from Linear Technology, designed for a wide array of applications requiring precision voltage comparison. This compact and efficient device is housed in a small 6-lead SOT-23 package, making it suitable for space-constrained applications.

Key Features

  • Low Power Operation: With a quiescent current of just 6.5µA, the LT6700CS6-2 is optimized for battery-powered and portable applications, ensuring minimal power consumption and extended battery life.
  • Dual Input Voltage Ranges: The device features two internal 400mV references, allowing for flexible configurations with either a single 400mV threshold or dual thresholds at 400mV and 200mV, providing versatility in monitoring different voltage levels.
  • Wide Supply Voltage Range: The comparator operates over a 1.4V to 18V range, accommodating various supply voltages and making it ideal for both low and high-voltage systems.
  • Fast Propagation Delay: With a typical propagation delay of just 7µs, the LT6700CS6-2 ensures swift response times, crucial for applications where timing is critical.
  • Internal Hysteresis: Built-in hysteresis enhances noise immunity, ensuring stable operation even in noisy environments.

Applications

The LT6700CS6-2 is suitable for a variety of applications, including but not limited to:

  • Battery monitoring
  • Threshold detection and level shifting
  • Window comparators
  • Portable and wireless equipment
  • Automotive and industrial electronics

Quality and Reliability

Linear Technology ensures that the LT6700CS6-2 meets high standards of quality and reliability. The device is rigorously tested and designed to perform consistently across a wide range of temperatures and conditions. Whether for consumer electronics or mission-critical industrial applications, the LT6700CS6-2 delivers performance you can trust.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.3309 $51.3163
17+ $6.0151 $102.2567
26+ $5.8271 $151.5046
36+ $5.6391 $203.0076
46+ $5.4512 $250.7552
62+ $4.8873 $303.0126
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,069 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess