EN
  • EN
  • DE

LT6700HS6-2#TRPBF

Part No LT6700HS6-2#TRPBF
Manufacturer Linear Technology
Catalog Linear - Comparators
Description IC COMP DUAL 400MV REF TSOT23-6
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Type with Voltage Reference
Number of Elements 2
Output Type Open Collector
Supply Voltage - Operating 1.4 V to 18 V
Current - Input Bias (Max) 0.01μA @ 18V
Current - Quiescent (Max) 19μA
Propagation Delay (Max) 29μs
Hysteresis 13.5mV
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package TSOT-23-6
Win Source Part Number 115912-LT6700HS6-2#TRPBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT6700HS6-2#TRPBF CAD Model

Description

Product Overview: LT6700HS6-2#TRPBF

The LT6700HS6-2#TRPBF is a compact, low power, dual comparator with built-in reference from Linear Technology, now part of Analog Devices. This high-performance component is designed for precision voltage monitoring and differential comparison tasks in a variety of electronic applications. Its small footprint and low voltage operation make it ideal for portable and battery-powered devices.

Key Features

  • Integrated Reference: The LT6700HS6-2#TRPBF includes a precise 400mV reference voltage, enabling accurate threshold setting for monitoring and comparison purposes.
  • Dual Comparators: With two independent comparators, this device can manage multiple voltage thresholds or perform windowed voltage comparisons, enhancing system reliability and performance.
  • Low Power Consumption: The device is optimized for power-sensitive applications, with a quiescent current of only 6.5μA per comparator, making it suitable for battery-operated equipment.
  • Wide Input Voltage Range: It operates with a wide input voltage range from 1.4V to 18V, providing versatility across various power supply designs.
  • Fast Response Time: The comparators feature a fast response time, ensuring quick and reliable voltage level detection for critical applications.
  • Operating Temperature Range: Suitable for use in harsh environments, the device operates over a temperature range of -40°C to 125°C.

Applications

The LT6700HS6-2#TRPBF is used in a wide array of applications such as:

  • Battery Monitoring
  • Power Supply Control
  • Threshold Detection and Signal Conditioning
  • Portable and Wearable Devices
  • Automotive Electronics
  • Industrial Monitoring Systems

Package and Quality

The device comes in a tiny 6-lead SOT-23 package, which is suitable for space-constrained applications. The #TRPBF suffix indicates that the product is provided in tape and reel packaging, which is optimized for automated pick-and-place manufacturing processes. Additionally, Linear Technology ensures high-quality standards, making the LT6700HS6-2#TRPBF a reliable choice for critical and high-performance applications.

Overall, the LT6700HS6-2#TRPBF from Linear Technology is a versatile, efficient, and precise solution for voltage comparison and monitoring needs in a wide range of electronic systems.

You May Also Be Interested in

NJR Corporation/NJRC
Lowest to $12.4752
Intersil
IC COMP RRIO SGL 2.5UA 6-TDFN
Lowest to $1.6401
Runic Technology
800uV 10pA Four channels TSSOP-14 Linear Comparators RoHS
Lowest to $0.1601
ams
IC COMP QUAD LOW VOLT 14TSSOP / Comparator Quad R-R O/P ±2.75V/5.5V 14-Pin TSSOP T/R
Lowest to $31.2813
NEC
AUDIO 2-CHANNEL 16-BIT D/A CONVERTER
Lowest to $1.4403
SG Micro Corp
SC-70-5 Linear Comparators RoHS
Lowest to $2.4739
Renesas Electronics America
Lowest to $1.8203
NJR Corporation/NJRC
Lowest to $12.6623
NEC
Lowest to $1.5246

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.8384
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $12.0543 $60.2715
12+ $9.8907 $118.6884
19+ $9.5816 $182.0504
25+ $9.2726 $231.8150
33+ $8.9635 $295.7955
44+ $8.0363 $353.5972
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,700 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess