EN
  • EN
  • DE
  • IT

LT6700HS6-3

Part No LT6700HS6-3
Manufacturer Linear Technology
Description Micropower, Low Voltage, SOT-23, Dual Comparator with 400mV Reference
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207016-LT6700HS6-3
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT6700HS6-3 CAD Model

Description

The LT6700HS6-3 is a micropower, low voltage dual comparator with built-in reference from Linear Technology, designed for a wide array of applications within the electronics industry. This compact and versatile component is housed in a 6-lead SOT-23 package, making it ideal for space-constrained applications.

Key Features

  • Integrated Reference: The device includes a precise 400mV reference voltage, which simplifies designs and reduces external component count.
  • Low Voltage Operation: It operates from a 1.4V to 18V supply, accommodating various low voltage applications and single lithium-ion cell-powered devices.
  • Low Current Consumption: With a quiescent current of just 6.5µA per comparator, the LT6700HS6-3 is an excellent choice for battery-powered and portable devices where power efficiency is critical.
  • Dual Comparator: The dual comparator configuration allows for a variety of comparison functions in a single package, such as windowed voltage monitoring or signal tracking.
  • Fast Response Time: The device offers a fast propagation delay, ensuring quick response times in applications requiring high-speed comparisons.

Applications

The LT6700HS6-3 is suitable for a broad range of applications, including:

  • Battery monitoring
  • Threshold detection and level shifting
  • Window comparators
  • Portable and compact systems
  • Automotive electronics
  • Power supply control

Reliability and Performance

Linear Technology is known for its high-quality products, and the LT6700HS6-3 is no exception. It delivers reliable performance even under varying operating conditions, making it a trusted choice for engineers and designers across the industry. Whether you are developing consumer electronics, automotive systems, or portable devices, the LT6700HS6-3 offers a combination of precision, low power consumption, and versatility that can enhance your project.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.9600 $59.6000
23+ $4.8903 $112.4769
36+ $4.7375 $170.5500
49+ $4.5846 $224.6454
64+ $4.4318 $283.6352
85+ $3.9733 $337.7305
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,000 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess