EN
  • EN
  • DE
  • IT

LT6700IDCB-3#TR

Part No LT6700IDCB-3#TR
Manufacturer Linear Technology
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0810+
Reference case DFN
Manufacturer Linear Technology
Manufacturer Homepage www.linear.com
Win Source Part Number 719142-LT6700IDCB-3#TR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT6700IDCB-3#TR CAD Model

Description

Linear Technology's LT6700IDCB-3#TR: A Compact, Low Power Comparator

The LT6700IDCB-3#TR is a noteworthy addition to Linear Technology's family of voltage comparators, designed to offer precision and power efficiency in a remarkably small package. This component is particularly suited for portable and battery-powered applications where space is at a premium and energy efficiency is crucial.

Key Features

  • Low Voltage Operation: The device can operate from a supply voltage range of 1.4V to 18V, making it versatile for various applications, from low-voltage portable devices to industrial equipment.
  • Dual Comparator: It integrates two comparators in a single package, providing the ability to perform multiple comparisons simultaneously, saving space and reducing the number of components in a circuit.
  • Low Power Consumption: With a quiescent current of only 6.5μA per comparator, the LT6700IDCB-3#TR is optimized for battery-powered and energy-sensitive applications.
  • Internal Voltage References: Each comparator has a built-in 400mV reference, eliminating the need for external reference components and further simplifying design.
  • Fast Response Time: The device features a propagation delay of typically 7μs, ensuring quick response times for critical applications requiring fast switching.
  • Over-The-Top® Input Voltage Range: The input voltage range extends from the negative supply to 44V, regardless of the supply voltage, providing flexibility in handling various signal levels.

Applications

The LT6700IDCB-3#TR is ideal for a wide range of applications, including:

  • Battery monitoring
  • Threshold detection and window comparators
  • Portable instrumentation
  • Multi-voltage systems
  • Automotive electronics
  • Power supply control

With its robust feature set and compact 6-lead DFN package, the LT6700IDCB-3#TR is a smart choice for engineers looking to enhance the reliability and efficiency of their electronic systems. Its low power consumption, precision, and small footprint make it an indispensable component for modern, high-performance circuit designs.

Quality and Reliability

Linear Technology, now part of Analog Devices, is known for its commitment to quality. The LT6700IDCB-3#TR maintains this standard, providing reliable performance in demanding environments. Its temperature range, specified from -40°C to 85°C, allows for operation in a wide range of climatic conditions, ensuring that devices function reliably wherever they are deployed.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1901
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8896 $58.6752
28+ $4.0120 $112.3360
44+ $3.8866 $171.0104
60+ $3.7613 $225.6780
78+ $3.6359 $283.6002
104+ $3.2598 $339.0192
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 24,280 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess