EN
  • EN
  • DE
  • IT

LT6700IS6-1

Part No LT6700IS6-1
Manufacturer Linear Technology
Description Micropower, Low Voltage, SOT-23, Dual Comparator with 400mV Reference
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207024-LT6700IS6-1
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT6700IS6-1 CAD Model

Description

Linear Technology's LT6700IS6-1: A Compact, Low Power Comparator

The LT6700IS6-1 is a noteworthy addition to Linear Technology's portfolio of voltage comparators. This tiny, powerful device is designed to facilitate precise voltage monitoring and comparison in a variety of electronic applications. Its small form factor, combined with low power consumption, makes it an ideal choice for space-constrained and power-sensitive designs.

Key Features

  • Dual Input Voltage Comparator: The LT6700IS6-1 comes with two voltage inputs for comparing different voltage levels, allowing for versatile applications in monitoring and control systems.
  • Low Power Operation: With a quiescent current of just 6.5µA, this device is optimized for battery-powered and portable applications, where power efficiency is critical.
  • Wide Input Voltage Range: The comparator operates over a wide input voltage range, accommodating various signal levels and ensuring compatibility with a broad spectrum of power supplies.
  • Internal Voltage Reference: An integrated 400mV reference voltage provides a stable comparison threshold, which simplifies design and reduces external component count.
  • Fast Response Time: The LT6700IS6-1 boasts a fast response time, ensuring timely signal processing and system reactions to voltage changes.
  • Robust Operating Conditions: It is designed to operate over the industrial temperature range, making it suitable for harsh environments.
  • Compact Package: Housed in a tiny 6-lead SOT-23 package, the LT6700IS6-1 is perfect for applications where PCB real estate is at a premium.

Applications

The LT6700IS6-1 is versatile and can be used in a wide array of applications, including but not limited to:

  • Battery Monitoring
  • Power Supply Control
  • Threshold Detection and Signal Conditioning
  • Portable and Wearable Electronics
  • Automotive and Industrial Systems

In summary, the LT6700IS6-1 from Linear Technology is a highly integrated, efficient, and reliable solution for voltage comparison tasks. Its low power consumption, fast response time, and compact footprint make it an excellent choice for designers looking to enhance their electronic systems with a dependable voltage comparator.

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.2376
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $21.6579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.5429
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068

Pricing & Ordering

Quantity Unit Price Ext. Price
11+ $4.6899 $51.5889
26+ $3.8481 $100.0506
41+ $3.7279 $152.8439
56+ $3.6076 $202.0256
72+ $3.4874 $251.0928
96+ $3.1266 $300.1536
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 17,602 pieces
MOQ: 11 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess