EN
  • EN
  • DE

LT8300IS5#TRMPBF

Part No LT8300IS5#TRMPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG FLYBACK INV ISO TSOT23
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel - TR
Function Step-Up/Step-Down
Output Configuration Positive or Negative, Isolation Capable
Topology Flyback
Number of Outputs 1
Input Voltage MIN 6V
Voltage Input MAX 100V
Output Current 260mA
Frequency - Switching 7.5kHz ~ 750kHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package SOT-23-5 Thin, TSOT-23-5
Manufacturer Package TSOT-23-5
Manufacturer Homepage www.linear.com
Win Source Part Number 739488-LT8300IS5#TRMPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT8300
Introduction Date August 13, 2012
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2030
Ultra Librarian 3D Model Ultra Librarian LT8300IS5#TRMPBF CAD Model

Description

The LT8300IS5#TRMPBF is a high-performance, monolithic flyback regulator from Linear Technology that simplifies the design of an isolated DC/DC converter. With no opto-isolator, third winding, or signal transformer required for regulation, the LT8300 provides a compact and efficient solution for applications requiring isolated power supplies.

Key Features

  • Integrated 260mA, 150V DMOS Power Switch: The LT8300IS5#TRMPBF includes a robust power switch, enabling it to handle a wide range of input voltages and deliver a stable output.
  • No-Opto Feedback: By eliminating the need for opto-isolators, the LT8300 simplifies design and improves reliability without compromising performance.
  • Low Ripple Burst Mode® Operation: This feature ensures high efficiency at low output currents while maintaining ultra-low quiescent current, making it ideal for standby and low power applications.
  • Wide Input Voltage Range: The device is capable of operating over a broad input voltage range, accommodating various supply voltages with ease.
  • Internal Compensation: The LT8300IS5#TRMPBF is internally compensated, reducing the number of external components required and simplifying the design process.
  • Thermally Enhanced Packages: The device is offered in thermally efficient packages, ensuring reliable operation even under high power conditions.

Applications

This versatile chip is well-suited for a variety of applications, including:

  • Isolated Telecom or Datacom Power Supplies
  • Industrial, Automotive, and Medical Applications
  • Isolated Auxiliary/Housekeeping Power Supplies
  • Isolated Battery Chargers

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LT8300IS5#TRMPBF is no exception. Each unit is designed to meet high standards of performance and reliability, ensuring that it can withstand the demands of even the most challenging applications.

Conclusion

The LT8300IS5#TRMPBF from Linear Technology is a sophisticated and reliable solution for designers looking to implement isolated DC/DC converters with minimal external components and complexity. Its integration of a high-voltage power switch, no-opto feedback, and low ripple Burst Mode® operation makes it a versatile choice for a wide range of power supply applications.

You May Also Be Interested in

Monolithic Power Systems Inc.
IC REG BUCK ADJ 8A 12QFN
Lowest to $3.8611
Analog Devices Inc.
IC REG BUCK 5V 6A 17FC2QFN
Lowest to $9.6525
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 5A 16LQFN
Lowest to $17.0369
Analog Devices Inc.
IC REG BUCK-BST PROG 1.2A 20TQFN
Lowest to $12.3047
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1A 16WLP
Lowest to $8.5499
Analog Devices Inc.
IC REG
Lowest to $17.9533
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $12.8286 $51.3144
10+ $10.5260 $105.2600
15+ $10.1971 $152.9565
21+ $9.8682 $207.2322
27+ $9.5392 $257.5584
36+ $8.5524 $307.8864
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,180 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess