EN
  • EN
  • DE

LT8311IFE#PBF

Part No LT8311IFE#PBF
Manufacturer Linear Technology
Catalog PMIC - Power Supply Controllers, Monitors
Description IC MOSFET DRIVER SYNC 20-TSSOP / Controller 3.7V to 30V Automotive 16-Pin TSSOP EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Applications Secondary-Side Controller
Operating Supply Voltage 3.7 V ~ 30 V
Operating Supply Current 4.5mA
Operating Temperature Range -40°C ~ 150°C
Mounting SMD
Package 20-TSSOP (0.173", 4.40mm Width) 16 Leads, Exposed Pad
Manufacturer Package 20-TSSOP-EP
Win Source Part Number 781654-LT8311IFE#PBF
Popularity Medium
Supply and Demand Status Balance
Family Name LT8311
Introduction Date March 24, 2014
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT8311IFE#PBF CAD Model

Description

Product Overview: LT8311IFE#PBF from Linear Technology

The LT8311IFE#PBF is a cutting-edge secondary-side synchronous forward controller designed by Linear Technology, a leader in the design and manufacturing of high-performance analog integrated circuits. This product is renowned for its precision and efficiency in power management applications, making it an ideal choice for a wide range of industrial, automotive, telecommunications, and datacom systems.

Key Features:

      
  • High Efficiency: The LT8311IFE#PBF is optimized for synchronous rectification, which significantly improves efficiency over traditional diode-rectified solutions, especially in low voltage applications.
  •   
  • Voltage Regulation: It provides accurate output voltage regulation, a critical feature for sensitive electronic devices, ensuring they operate within their specified voltage ranges.
  •   
  • Adaptive Timing: The controller includes adaptive timing functions that optimize the performance of the synchronous MOSFETs, enhancing overall system reliability and efficiency.
  •   
  • Transformer Voltage Sensing: Direct transformer voltage sensing capability allows for the elimination of an optocoupler, reducing complexity and improving response times.
  •   
  • Wide Operating Range: It supports a wide input voltage range, making it versatile for various applications and ensuring stable operation through diverse power conditions.
  •   
  • Robust Protection Features: The product includes overvoltage, overcurrent, and overtemperature protection, safeguarding the system against potential damage from abnormal operating conditions.

Applications:

The LT8311IFE#PBF is designed to be used in a variety of applications, including:

      
  • Isolated Telecom or Datacom Power Supplies
  •   
  • Industrial Power Supplies
  •   
  • Automotive Power Systems
  •   
  • Medical Equipment Power Supplies

Quality and Reliability:

Linear Technology is committed to delivering products that meet the highest standards of quality and reliability. The LT8311IFE#PBF is no exception, and it is designed to perform consistently over a broad range of temperatures and conditions. The device is available in a thermally enhanced TSSOP package, ensuring it can handle the thermal demands of high-power applications.

With its advanced features and proven performance, the LT8311IFE#PBF from Linear Technology is an excellent choice for designers looking to improve the efficiency and reliability of their power systems.

You May Also Be Interested in

Renesas Electronics America
IC VOLT MONITOR PRECISION 24QFN
Need more? Email Us
Analog Devices Inc.
ISOLATED ACTIVE CLAMP FOR
Lowest to $12.4934
Lattice Semiconductor Corporation
IC PWR MANAGER ISP 6-12V 100TQFP
Need more? Email Us
Rochester Electronics
DIGITAL CONTROLLER FOR ISOLATED
Lowest to $10.0427
Lattice Semiconductor Corporation
IC PWR MANAGER ISP 6-12V 48TQFP
Lowest to $82.7465
Lattice Semiconductor Corporation
IC PWR MANAGER ISP GP 32-QFNS
Need more? Email Us
Texas Instruments
Processor Supervisor 1.25V 3 Open Drain 6-Pin SOT-23 T/R / Simple Power Sequencer | IC PWR SUPPLY SEQUENCER SOT23-6
Lowest to $0.7128
ON Semiconductor
Secondary Side Post Regulator for AC/DC and DC/DC Multiple Output Converters
Lowest to $3.2617
Rochester Electronics
SWITCHING CONTROLLER
Lowest to $1.6320

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $9.5165 $66.6155
15+ $7.8085 $117.1275
23+ $7.5645 $173.9835
32+ $7.3204 $234.2528
41+ $7.0765 $290.1365
55+ $6.3444 $348.9420
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 252 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess