EN
  • EN
  • DE

LT8330IDDB#TRPBF

Part No LT8330IDDB#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BST SEPIC ADJ 1A 8DFN / Conv DC-DC 3V to 40V Step Up Single-Out 60V 1A Automotive Medical 8-Pin DFN EP T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Function Step-Up, Step-Up/Step-Down
Output Configuration Positive or Negative, Isolation Capable
Topology Boost, SEPIC
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 3V
Voltage Input MAX 40V
Output Voltage 1.6V, -0.8V
Output Voltage MAX 60V (Switch)
Output Current 1A
Frequency - Switching 2MHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 8-WFDFN Exposed Pad
Manufacturer Package 8-DFN (3x2)
Win Source Part Number 781656-LT8330IDDB#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT8330
Introduction Date July 02, 2015
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT8330IDDB#TRPBF CAD Model

Description

LT8330IDDB#TRPBF - Low Voltage Step-Up DC/DC Converter

The LT8330IDDB#TRPBF is a high-performance, low voltage step-up (boost) DC/DC converter from Linear Technology, designed to provide efficient power management for a wide range of applications. This converter is capable of generating a boosted output voltage from an input voltage as low as 3V, making it an ideal solution for battery-powered devices and energy-harvesting systems.

Key Features:

  • Wide Input Voltage Range: The device operates from an input voltage range of 3V to 40V, suitable for single-cell Li-Ion or multi-cell alkaline/NiMH applications.
  • Adjustable Output Voltage: Users can set the output voltage up to 60V through an external resistor divider, providing flexibility for various output requirements.
  • High Efficiency: With its internal 1A, 60V power switch, the converter offers efficiencies up to 90%, minimizing heat generation and power loss.
  • Low Quiescent Current: The device features a quiescent current under 6μA, making it an excellent choice for battery-powered applications where power conservation is critical.
  • Frequency Operation: It operates at a fixed 2MHz switching frequency, allowing the use of small external components and reducing noise susceptibility in sensitive applications.
  • Robust Protection Features: The LT8330IDDB#TRPBF includes over-temperature protection, over-voltage protection, and short-circuit protection, enhancing system reliability and longevity.
  • Compact Package: Packaged in a small 8-lead DFN (3mm x 2mm), the device allows for a compact footprint on the PCB.

Applications:

This versatile converter is well-suited for a variety of applications, including but not limited to:

  • Bias Voltage for Power Amplifiers
  • Industrial Control Systems
  • Portable Electronics
  • Automotive and Avionics Power Supplies
  • Energy Harvesting Systems
  • LED Drivers

With its robust feature set and high reliability, the LT8330IDDB#TRPBF is an excellent choice for designers looking to optimize power solutions in space-constrained and power-sensitive applications.

You May Also Be Interested in

Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Analog Devices Inc.
IC REG BUCK ADJ 2A 24QFN
Lowest to $17.8196
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
TPS63060DSCRG4 Texas Instruments Switching Voltage Regulators 2.5V to 12V input vo ltage 93% Efficient datasheet, inventory, & pricing.
Lowest to $2.0527
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.4843 $52.3901
17+ $6.1409 $104.3953
26+ $5.9490 $154.6740
35+ $5.7571 $201.4985
45+ $5.5652 $250.4340
61+ $4.9895 $304.3595
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,500 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess