EN
  • EN
  • DE

LT8471EUFD#PBF

Part No LT8471EUFD#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG MULT CONFIG INV 28QFN / Conv DC-DC 2.6V to 50V Non-Inv/Inv/Step Up/Step Down Dual-Out 0.789V to 50V 2A/2A Automotive 28-Pin QFN EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Function Step-Up, Step-Down, Step-Up/Step-Down
Output Configuration Positive or Negative
Topology Buck, Boost, Flyback, SEPIC
Output Type Adjustable
Number of Outputs 2
Input Voltage MIN 2.6V
Voltage Input MAX 50V
Output Voltage 2.6V
Output Voltage MAX 50V (Switch)
Output Current 1.35A (Switch), 2.1A (Switch)
Frequency - Switching 100kHz ~ 2MHz
Synchronous Rectifier No
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 28-WFQFN Exposed Pad
Manufacturer Package 28-QFN (4x5)
Win Source Part Number 781661-LT8471EUFD#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT8471
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT8471EUFD#PBF CAD Model

Description

Linear Technology's LT8471EUFD#PBF Dual Multitopology DC/DC Converter

The LT8471EUFD#PBF is a versatile and efficient dual DC/DC converter produced by Linear Technology, now part of Analog Devices. This advanced component is designed to cater to a wide range of power supply requirements, offering multiple topology options including boost, SEPIC, and inverting configurations. Its flexibility makes it an ideal choice for a variety of applications, from industrial to automotive, and portable devices.

Key Features

        
  • Wide Input Voltage Range: The device operates from a 2.6V to 38V input voltage range, making it suitable for applications with varying input supplies, including single-cell Li-Ion to automotive inputs.
  •     
  • Dual Independent Outputs: It can generate two independent output voltages ranging from 1.5V to 38V, which are beneficial for systems requiring multiple supply voltages.
  •     
  • High Efficiency: With an up to 2A switch current capability and the ability to drive a second power switch, the LT8471EUFD#PBF ensures high efficiency and a reduced BOM count.
  •     
  • Adjustable Switching Frequency: Users can set the switching frequency anywhere between 100kHz to 2MHz or synchronize it to an external clock, allowing for flexibility in design and optimization of component sizes.
  •     
  • Low Shutdown Current: The shutdown current is less than 1µA, which enhances the efficiency in low-power states and contributes to energy conservation in battery-powered applications.

Protection Features

        
  • Soft-Start Function: This feature limits inrush current during startup, providing protection to the converter and the load.
  •     
  • Internal Over-Temperature Protection: Ensures the device operates within safe temperature ranges, thereby improving reliability and longevity.
  •     
  • Output Overvoltage Protection: Shields the downstream components from potential damage due to overvoltage conditions.

The LT8471EUFD#PBF comes in a 4mm x 5mm QFN-28 package, which is compact and suitable for space-constrained applications. Its robust design and comprehensive feature set make it an exceptional choice for designers looking for a reliable and flexible power conversion solution.

Whether you're developing power supplies for consumer electronics, automotive subsystems, or industrial equipment, the LT8471EUFD#PBF by Linear Technology offers the performance, versatility, and protection features to meet your needs.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $6.4030
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Texas Instruments
IC REG BUCK ADJ 25A 24WQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A SOT23
Lowest to $0.1459
Analog Devices Inc.
IC REG BUCK ADJ 1A 16MSOP
Lowest to $8.7314
Texas Instruments
IC REG BUCK PROG 600MA 6DSBGA
Lowest to $1.8918

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $17.8373 $53.5119
7+ $14.6358 $102.4506
11+ $14.1784 $155.9624
15+ $13.7210 $205.8150
19+ $13.2637 $252.0103
26+ $11.8916 $309.1816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,030 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess