EN
  • EN
  • DE

LT8610IMSE#TRPBF

Part No LT8610IMSE#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 2.5A SYNC 16MSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel Package
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 3.4V
Voltage Input MAX 42V
Output Voltage 0.97V
Output Voltage MAX 40V
Output Current 2.5A
Frequency - Switching 200kHz ~ 2.2MHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 16-TFSOP (0.118", 3.00mm Width) Exposed Pad
Manufacturer Package 16-MSOP-EP
Win Source Part Number 800463-LT8610IMSE#TRPBF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT8610IMSE#TRPBF CAD Model

Description

The LT8610IMSE#TRPBF is a high-performance, synchronous step-down switching regulator from Linear Technology that boasts high efficiency, a compact footprint, and robust thermal performance. Designed to convert a higher input voltage to a lower output voltage with a high degree of efficiency, this regulator is ideal for a variety of applications including automotive, industrial, and portable devices.

Key Features:

  • Wide Input Voltage Range: Capable of operating from an input voltage range of 3.4V to 42V, the LT8610IMSE#TRPBF is versatile and can accommodate a broad spectrum of supply voltages, making it suitable for use in environments with fluctuating input sources.
  • High Efficiency: With an efficiency of up to 96%, this regulator minimizes power loss and heat generation, thus reducing the need for additional heat sinking and allowing for a more compact design.
  • Low Quiescent Current: Its ultra-low quiescent current of 2.5µA ensures minimal drain on the battery when in standby mode, extending the battery life in portable applications.
  • Adjustable and Fixed Output Voltages: The LT8610IMSE#TRPBF provides versatility with adjustable output voltages from 0.97V to the input voltage, as well as fixed outputs, catering to a wide range of power requirements.
  • Fast Minimum On-Time: With a minimum on-time of only 30ns, this regulator is capable of generating low output voltages with high step-down ratios even at high switching frequencies, making it suitable for applications requiring fast transient response.
  • Thermal Performance: The device is housed in a thermally efficient 16-lead MSOP package with exposed pad for enhanced thermal dissipation, ensuring reliable operation even under high power or high ambient temperature conditions.

Applications:

The LT8610IMSE#TRPBF is designed for a variety of applications where efficiency, low quiescent current, and thermal performance are critical. These applications include but are not limited to:

  • Automotive systems
  • Telecommunications infrastructure
  • Industrial control systems
  • Battery-powered devices
  • Point-of-load conversions

Linear Technology's LT8610IMSE#TRPBF step-down regulator is a reliable choice for designers seeking to optimize power consumption and thermal management in their power supply designs.

You May Also Be Interested in

Analog Devices Inc.
IC REG BUCK 5V 8A 17FC2QFN
Lowest to $6.9469
Analog Devices Inc.
IC REG BUCK ADJ 3A TRPL 32TQFN
Lowest to $5.5768
Analog Devices Inc.
IC REG
Need more? Email Us
Analog Devices Inc.
IC REG BUCK ADJ 6A 20TQFN
Need more? Email Us
Analog Devices Inc.
IC REG BUCK 3.3V 0.4V 8TDFN
Lowest to $5.4071
Analog Devices Inc.
IC REG BOOST ADJ 1A 6WLP
Lowest to $12.5133
Analog Devices Inc.
IC REG BUCK-BOOST ADJ 1.8A 12WLP
Lowest to $2.8620
Analog Devices Inc.
IC REG BUCK 6A 20TQFN
Lowest to $5.8209
Semtech Corporation
IC REG BUCK 3.3V 2A 16QFN
Lowest to $2.9105

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $9.7257 $58.3542
13+ $7.9800 $103.7400
20+ $7.7307 $154.6140
27+ $7.4813 $201.9951
35+ $7.2319 $253.1165
47+ $6.4838 $304.7386
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,897 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess