EN
  • EN
  • DE

MAX3625BEUG

Part No MAX3625BEUG
Manufacturer Maxim Integrated
Catalog MAX series
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 703344-MAX3625BEUG
Series MAX series
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian MAX3625BEUG CAD Model

Description

Maxim Integrated MAX3625BEUG Precision Clock Oscillator

The MAX3625BEUG from Maxim Integrated is a high-performance, low-jitter precision clock oscillator designed to deliver exceptional stability and accuracy for demanding applications. Ideal for use in networking, telecommunications, and data communications equipment, this oscillator provides a reliable clock source for systems that require precise timing for data integrity and system control.

Key Features

  • Frequency Range: The MAX3625BEUG offers a wide frequency range, ensuring versatility across different applications and design requirements.
  • Low Jitter: With its low jitter performance, it minimizes signal distortion and ensures high-quality signal integrity, which is crucial for high-speed communication systems.
  • Stability: The oscillator's excellent stability over temperature and voltage variations makes it a reliable component for environments with fluctuating conditions.
  • Supply Voltage: It operates on a standard supply voltage, making it compatible with a broad range of electronic equipment without the need for additional power regulation components.
  • Form Factor: The device comes in a compact, surface-mount package that is suitable for densely populated PCBs, saving valuable board space while providing robust performance.

Applications

  • Networking equipment such as routers, switches, and servers
  • Telecommunications infrastructure like base stations and network timing
  • High-speed data communication systems requiring precise clocking
  • Industrial and medical electronics that demand stable and accurate timing
  • Consumer electronics where enhanced clock accuracy is required

The MAX3625BEUG is a testament to Maxim Integrated's commitment to providing high-quality, reliable components for the electronics industry. Its precision and performance make it an excellent choice for engineers and designers looking to enhance the timing capabilities of their systems. Whether it's for advanced communication technologies or critical industrial applications, the MAX3625BEUG stands out as a superior clock oscillator solution.

You May Also Be Interested in

Maxim Integrated
IC DAC 1.1GBPS 68TQFN
Lowest to $75.6717
U-blox
GPS/GlONASS/QZSS Cellular Module Automotive | RF RCVR GNSS/GPS 1.575GHZ 18LCC
Lowest to $85.8400
Maxim Integrated
IC AFE POLYPHASE MULTI 28TSSOP
Lowest to $7.3204
Maxim Integrated
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENSE 230KHZ 8SOIC
Lowest to $1.0340
Maxim Integrated
Lowest to $1.7594
Maxim Integrated
IC REG LDO 2.8V 0.3A TSOT23-5
Lowest to $22.8563
Maxim Integrated
IC CURR SENSE 1 CIRCUIT 8UMAX
Need more? Email Us
Maxim Integrated
IC OPAMP CUR SENS 125KHZ SOT23-5
Lowest to $1.9059

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess