EN
  • EN
  • DE

LT8611EUDD#PBF

Part No LT8611EUDD#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 2.5A SYNC 24QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Purpose Step-Down
Topology Buck
Output Type Adjustable
Number of Outputs 1
Minimum Input Voltage 3.4V
Maximum Input Voltage 42V
Nominal Output Voltage (Min/Fixed) 0.97V
Maximum Output Voltage 40V
Output Current 2.5A
Frequency - Switching 200kHz to 2.2MHz
Synchronous Rectifier Yes
Temperature Range - Operating -40°C to 125°C (TJ)
Mounting SMD (SMT)
Case / Package 24-QFN (3x5)
Win Source Part Number 1060279-LT8611EUDD#PBF
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LT8611EUDD#PBF CAD Model

Description

Linear Technology's LT8611EUDD#PBF - High-Efficiency Synchronous Step-Down Converter

The LT8611EUDD#PBF is a cutting-edge synchronous step-down converter brought to you by Linear Technology, a brand renowned for its high-performance power management solutions. This component is specifically designed to deliver efficiency and reliability for a broad range of applications, including automotive, industrial, and telecommunications systems.

Key Features

  • High Efficiency: The LT8611EUDD#PBF boasts an impressive efficiency that can reach up to 96%, ensuring minimal heat generation and excellent thermal performance. This makes it suitable for energy-sensitive applications.
  • Wide Input Voltage Range: With an input voltage range of 3.4V to 42V, this converter is capable of operating in environments with wide voltage fluctuations, making it ideal for automotive and industrial applications.
  • Low Ripple Burst Mode® Operation: Its proprietary Burst Mode® operation ensures low ripple and quiet operation, which is critical for noise-sensitive applications such as RF and precision analog circuits.
  • Adjustable Switching Frequency: The switching frequency can be set from 200kHz to 3MHz, allowing designers to optimize the converter for efficiency or component size depending on the application requirements.
  • Robust Thermal Performance: The LT8611EUDD#PBF comes in a thermally enhanced 20-lead (3mm x 4mm) QFN package, providing excellent thermal performance for high power or high ambient temperature applications.

Protection Features

  • Internal Top and Bottom High Efficiency Power Switches: Its internal switches are designed to deliver high efficiency and reduce the need for external components.
  • Overvoltage Protection: The converter includes overvoltage protection, safeguarding the device and the load from unexpected voltage spikes.
  • Thermal Protection: An internal thermal shutdown mechanism provides additional safety, ensuring the device operates within safe temperature limits.

The LT8611EUDD#PBF is a testament to Linear Technology's commitment to providing advanced power management solutions that meet the needs of modern electronic systems. With its robust design, versatile features, and high efficiency, this synchronous step-down converter is an excellent choice for any design that requires a reliable and efficient power supply solution.

Whether you are working on a sensitive communication system or a rugged industrial control panel, the LT8611EUDD#PBF stands ready to deliver the performance and durability that your project demands.

You May Also Be Interested in

Microchip Technology
IC REG BUCK ADJ 500MA 8MSOP
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 1A SOT563
Lowest to $0.5821
Maxim Integrated
IC REG BUCK 5V 300MA 8TDFN
Need more? Email Us
Texas Instruments
TPS62160DSGRG4 Texas Instruments Switching Voltage Regulators 3V-17V 1A Step-Down Converters with DCS- datasheet, inventory, & pricing.
Lowest to $0.4715
Texas Instruments
IC REG BUCK ADJ 1A 6VSON
Lowest to $1.7463
Panasonic
IC REG BUCK ADJ 9A 40HQFN
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2A 16TQFN
Need more? Email Us
Texas Instruments
IC REG BUCK ADJ 3A 20CFP
Need more? Email Us
Maxim Integrated
IC REG BUCK ADJ/1V 2.5A 16TQFN
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1616
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.4046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $21.6993
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $5.8647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.0874 $56.3496
9+ $11.5589 $104.0301
14+ $11.1977 $156.7678
19+ $10.8365 $205.8935
24+ $10.4752 $251.4048
32+ $9.3916 $300.5312
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,280 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess