EN
  • EN
  • DE

LT8631EFE#PBF

Part No LT8631EFE#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description IC REG BUCK ADJ 1A 20TSSOP / Conv DC-DC 3V to 100V Synchronous Step Down Single-Out 0.8V to 60V 1A Micropower Automotive 16-Pin TSSOP EP Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Function Step-Down
Output Configuration Positive
Topology Buck
Output Type Adjustable
Number of Outputs 1
Input Voltage MIN 3V
Voltage Input MAX 100V
Output Voltage 0.8V
Output Voltage MAX 60V
Output Current 1A
Frequency - Switching 100kHz ~ 1MHz
Synchronous Rectifier Yes
Operating Temperature Range -40°C ~ 125°C (TJ)
Mounting SMD
Package 20-TSSOP (0.173", 4.40mm Width) 16 Leads, Exposed Pad
Manufacturer Package 20-TSSOP-EP
Win Source Part Number 781703-LT8631EFE#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT8631
Introduction Date July 13, 2015
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT8631EFE#PBF CAD Model

Description

The LT8631EFE#PBF is a high-performance, low quiescent current (IQ) synchronous step-down switching regulator from Linear Technology, designed to deliver efficiency and reliability in various applications. This compact and versatile component is well-suited for portable, automotive, and industrial systems where power efficiency and thermal performance are critical.

Key Features:

  • Wide Input Voltage Range: Capable of operating from an input voltage range of 3V to 100V, the LT8631EFE#PBF is ideal for applications with varying supply voltages, including those powered by automotive batteries or industrial supplies.
  • Low Quiescent Current: With its ultra-low IQ, this regulator ensures minimal battery drain in standby mode, making it perfect for always-on and battery-powered applications.
  • High-Efficiency Synchronous Operation: The synchronous rectification design provides high efficiency, which is essential for thermal management and extending battery life in portable devices.
  • Adjustable Switching Frequency: Users can set the switching frequency from 100kHz to 3MHz, allowing flexibility in the design to optimize for efficiency or component size.
  • Robust Thermal Performance: The LT8631EFE#PBF comes in a thermally efficient TSSOP-20 package, which aids in heat dissipation and ensures stable operation under various conditions.
  • Integrated Fault Protection: Features such as overvoltage, overcurrent, and overtemperature protections safeguard the regulator and the system it powers from various fault conditions.

Applications:

  • Automotive Power Supplies
  • Industrial Control Systems
  • Portable and Battery-Powered Equipment
  • Telecommunications Infrastructure
  • Medical Devices

The LT8631EFE#PBF from Linear Technology is a testament to the company's commitment to providing innovative power management solutions. Its combination of wide input voltage range, low quiescent current, and high efficiency makes it a top choice for engineers looking to optimize power consumption and performance in their designs.

You May Also Be Interested in

Maxim Integrated
MAX20039BATPB/VY+ Analog Devices / Maxim Integrated Switching Voltage Regulators HV Buck Boost for Vo9V and Fsw 200kHz t datasheet, inventory, & pricing.
Need more? Email Us
Analog Devices Inc.
IC REG BST FLYBACK ADJ 1.1A 8DFN
Lowest to $6.4030
Analog Devices Inc.
IC REG BUCK 3.3V 1.2A 12TDFN
Lowest to $5.8647
Analog Devices Inc.
IC REG BUCK ADJ 6A 24QFN
Lowest to $15.1344
Texas Instruments
IC REG BUCK ADJ 3A SOT23-6
Lowest to $1.1642
Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Analog Devices Inc.
IC REG BUCK ADJ 6A 40TQFN
Lowest to $37.8359
Texas Instruments
IC REG BUCK ADJ 1A SOT23-6
Lowest to $1.4983
Texas Instruments
6V INPUT, 30A PARALLELABLE SYNCH
Lowest to $20.3732

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $37.5339 $75.0678
4+ $30.7970 $123.1880
6+ $29.8346 $179.0076
7+ $28.8722 $202.1054
9+ $27.9098 $251.1882
12+ $25.0226 $300.2712
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,630 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess