EN
  • EN
  • DE

1367073-2

Part No 1367073-2
Manufacturer TE Connectivity
Catalog Pluggable Connectors
Description PT CONNECTOR ASSEMBLY, 20 POSITION, SFP, RTANG, 0.8MM | CONN SFP RCPT 20POS SLD R/A SMD
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Connectors, Interconnects
Manufacturer TE Connectivity AMP Connectors
Packaging Reel
Connector Style Receptacle
Connector Type SFP
Number of Positions 20
Mounting Style SMT, Right Angle
Termination Solder
Contact Finish Gold
Contact Finish Thickness 30.0μin (0.76μm)
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1121265-1367073-2
Manufacturer Homepage www.macom.com
Popularity Medium
Supply and Demand Status Balance
Application Field Used in Industrial
Ultra Librarian 3D Model Ultra Librarian 1367073-2 CAD Model

Description

The TE Connectivity AMP Connectors SFP connector is a receptacle type connector used in industrial applications manufactured by TE Connectivity AMP Connectors.

  • Positions: 20
  • Mounting: Right Angle
  • Soldering: Yes
  • Contact Finish: Gold
  • Contact Finish Thickness: 30.0μin (0.76μm)
  • Packaging: Reel
  • Connector Style: Receptacle
  • Category: Connectors and Interconnects
  • Popularity: Medium
  • Manufacturer Homepage: www.macom
  • Supply and Demand: Balanced
  • Manufacturer Pack Quantity: 1
  • MSL Level: 1 (Unlimited)

You May Also Be Interested in

Hirose Electric Co Ltd
CONN MULTI-PURP RCPT 21P R/A SMD
Lowest to $1.8639
Samtec Inc.
CONN QSFP CAGE W/HSINK PRESS RA
Lowest to $8.1335
Samtec Inc.
ACCELERATE SLIM SOCKET RIGHT-ANG
Need more? Email Us
TE Connectivity
CONN SFP+ CAGE 1X6 PRESS-FIT R/A
Lowest to $15.7807
Samtec Inc.
CONN SKT 8PAIR SMD GOLD RA
Lowest to $14.3971
Hirose Electric Co Ltd
CONN MULTI-PURP RCPT 31P SLD SMD
Lowest to $4.1092
Hirose Electric Co Ltd
CONN MULTI-PURP RCPT 41P R/A SMD
Lowest to $4.6150
TE Connectivity
CONN QSFP CAGE 1X3 PRESS-FIT R/A
Lowest to $81.2219
TE Connectivity
CONN ZQSFP+ CAGE 1X4 W/HSINK R/A
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.8797 $52.7820
140+ $0.7219 $101.0660
215+ $0.6993 $150.3495
300+ $0.6767 $203.0100
385+ $0.6542 $251.8670
515+ $0.5865 $302.0475
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,494 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess