EN
  • EN
  • DE

LT8697EUDD#TRPBF

Part No LT8697EUDD#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG BUCK SYNC ADJ 2.5A 24QFN / Conv DC-DC 5V to 42V Synchronous Step Down Single-Out 5V to 5.25V 2.5A Automotive 24-Pin QFN EP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Applications Converter, USB
Voltage - Input 5 V ~ 42 V
Number of Outputs 1
Voltage - Output 5 V ~ 5.25 V
Operating Temperature Range -40°C ~ 125°C
Mounting SMD
Package 24-WFQFN Exposed Pad
Manufacturer Package 24-QFN (3x5)
Win Source Part Number 781708-LT8697EUDD#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LT8697
Introduction Date July 09, 2013
ECCN EAR99
Country of Origin Thailand
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LT8697EUDD#TRPBF CAD Model

Description

The LT8697EUDD#TRPBF is a robust, high-efficiency, monolithic synchronous step-down regulator from Linear Technology, designed to deliver a continuous output current of up to 5A to a load with high efficiency. Its wide input voltage range of 3.4V to 42V makes it suitable for a variety of applications, including automotive, industrial, and distributed power systems.

Key Features:

  • High Efficiency: The LT8697EUDD#TRPBF employs synchronous rectification to achieve efficiency as high as 95%, which helps in reducing the thermal footprint and improving system performance.
  • Wide Input Voltage Range: With an operating range from 3.4V to 42V, this regulator can handle a wide array of power sources, including those prone to voltage spikes, without the need for external clamping circuits.
  • Adjustable Frequency: The switching frequency is programmable from 200kHz to 3MHz, allowing designers to optimize the size of external components and avoid critical noise-sensitive frequency bands.
  • Robust Thermal Performance: The LT8697EUDD#TRPBF is available in a 3mm x 5mm QFN package, which provides excellent power dissipation capabilities.
  • Low Dropout Operation: The regulator's low dropout performance ensures efficient operation even with minimal input-to-output voltage difference, which is crucial for battery-powered applications.

Applications:

  • Automotive and Transportation Systems
  • Industrial Power Supplies
  • Distributed Power Systems
  • Telecommunications Infrastructure
  • Battery-Powered Devices

The LT8697EUDD#TRPBF also includes additional features such as internal compensation, a power good flag, output soft-start, and thermal protection. These integrated features simplify the design process, reduce external component count, and ensure reliable operation under varying conditions. Whether you are designing a new power system or upgrading an existing one, the LT8697EUDD#TRPBF offers a compact, efficient, and versatile solution for your step-down voltage regulation needs.

You May Also Be Interested in

Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $3.8611
Fairchild/ON Semiconductor
SWITCHING CONTROLLER
Lowest to $3.8023
Analog Devices Inc.
IC REG FLASH MEM 1OUT 8SOIC
Lowest to $17.4627
Power Integrations
IC REG CONV POE TELECM 1OUT 8SMD
Lowest to $3.2040
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $1.6817
Analog Devices Inc.
ASIL B MINI PMIC FOR CAMERA SENS
Lowest to $10.1866
Maxim Integrated
PWM BUCK CONTROLLER FOR DDR
Lowest to $4.2733
Texas Instruments
IC OP AMP QUAD LO POWER 14-TSSOP
Lowest to $1.9020
ON Semiconductor
IC REG CONV MOBILE 5OUT 24QSOP
Lowest to $2.9614

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.8333 $54.1665
12+ $8.8889 $106.6668
18+ $8.6111 $154.9998
25+ $8.3333 $208.3325
32+ $8.0556 $257.7792
42+ $7.2223 $303.3366
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 920 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess