EN
  • EN
  • DE

LT8697IUDD#PBF

Part No LT8697IUDD#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC REG BUCK SYNC ADJ 2.5A 24QFN
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Applications Converter, USB
Voltage - Input 5 V to 42 V
Number of Outputs 1
Output Voltage 5 V to 5.25 V
Temperature Range - Operating -40°C to 125°C
Mounting SMD (SMT)
Case / Package 24-QFN (3x5)
Win Source Part Number 1060298-LT8697IUDD#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LT8697IUDD#PBF CAD Model

Description

Product Overview: LT8697IUDD#PBF

The LT8697IUDD#PBF is a high-performance, synchronous step-down regulator from Linear Technology, designed to deliver precision voltage regulation in a compact and efficient package. This advanced power solution is ideal for a wide range of applications, including automotive systems, industrial controls, and distributed power systems, where reliability and efficiency are of paramount importance.

Key Features

  • Wide Input Voltage Range: The LT8697IUDD#PBF operates with an input voltage range from 3.4V to 42V, making it versatile for use in various environments and with multiple power sources.
  • Adjustable Output Voltage: Users can adjust the output voltage from 0.97V to 18V, providing flexibility to power a broad range of devices and circuits.
  • High Efficiency: With its synchronous rectification design, the regulator achieves high efficiency, which minimizes heat generation and improves overall system performance.
  • Low Ripple Burst Mode® Operation: The LT8697IUDD#PBF features Linear Technology's proprietary Burst Mode operation, ensuring low ripple and low noise, which is critical for sensitive electronics.
  • Robust Thermal Performance: Enclosed in a 3mm x 3mm QFN package, the product boasts excellent thermal performance, making it suitable for high-temperature environments.
  • Integrated Fault Protection: The device includes overvoltage, overcurrent, and overtemperature protection, enhancing its reliability and safeguarding connected components.

Applications

  • Automotive and Transportation
  • Industrial Control Systems
  • Telecommunications
  • Power Distribution Networks

Linear Technology's LT8697IUDD#PBF is engineered to meet the stringent demands of modern electronic applications. Its compact size, combined with its robust feature set, ensures that it can deliver stable, efficient power conversion, even in the most challenging conditions. Whether integrated into a vehicle's power system or powering a critical industrial process, the LT8697IUDD#PBF is designed to perform reliably, ensuring that your electronic systems operate smoothly and efficiently.

For those seeking a power solution that offers both performance and versatility, the LT8697IUDD#PBF from Linear Technology stands out as a superior choice in the field of voltage regulation technology.

You May Also Be Interested in

Renesas Electronics America
IC REG 48QFN
Need more? Email Us
Intersil
SINGLE BUCK AND DUAL LDO
Need more? Email Us
Fairchild/ON Semiconductor
3A, 3200KHZ PBGA16
Need more? Email Us
Intersil
SWITCHING REGULATOR
Need more? Email Us
NXP / Nexperia
IC REG CONV I.MX6 12OUT 56HVQFN
Need more? Email Us
Maxim Integrated
IC REG CTRLR NOTEBK 4OUT 32TQFN
Need more? Email Us
NXP / Nexperia
IC REG CONV I.MX6 12OUT 56HVQFN
Lowest to $9.2716
Maxim Integrated
IC REG CTRLR NOTEBK 4OUT 32TQFN
Need more? Email Us
Renesas Electronics America
IC REG CTRLR AMD SVI 2OUT 48QFN
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $9.9790
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess