EN
  • EN
  • DE

LT947IS8

Part No LT947IS8
Manufacturer Linear Technology
Catalog OEM Parts (J - L)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1071878-LT947IS8
Categories OEM Parts(J-L)
Manufacturer Linear Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian LT947IS8 CAD Model

Description

Introducing the LT947IS8 from Linear Technology

The LT947IS8 is a high-performance, precision integrated circuit designed by Linear Technology, a brand synonymous with reliability and innovation in the field of analog and power management technology. This product is tailored for applications requiring precise voltage regulation and is ideal for a wide range of industrial, automotive, and consumer electronics.

Key Features and Benefits

  • High Accuracy: The LT947IS8 offers exceptional voltage regulation, maintaining tight control over output voltage to ensure reliable operation of sensitive electronic components.
  • Low Dropout Voltage: Its low dropout performance makes it suitable for applications with minimal difference between input and output voltage, ensuring efficient operation even in low-voltage conditions.
  • Thermal Protection: With built-in thermal protection, the LT947IS8 is safeguarded against overheating, which enhances the longevity and reliability of both the IC and the application it's used in.
  • Wide Operating Temperature Range: The device is designed to operate effectively across a broad temperature range, making it versatile for use in various environmental conditions.
  • Stable with Low ESR Capacitors: The LT947IS8 remains stable with low equivalent series resistance (ESR) capacitors, offering more flexibility in component selection and circuit design.

Applications

The versatility of the LT947IS8 allows it to be integrated into a multitude of applications, including:

  • Automotive electronics where consistent performance is critical under varying temperatures and battery conditions.
  • Industrial equipment that demands precise voltage regulation for accurate and reliable operation.
  • Portable consumer electronics where battery life and efficiency are of paramount importance.

Technical Specifications

The LT947IS8 comes in an 8-lead SOIC package, combining compact design with ease of integration into PCB layouts. Its specifications include a wide input voltage range and a fixed output voltage option, tailored to meet the needs of various applications.

Conclusion

Linear Technology's LT947IS8 is a testament to the company's commitment to delivering high-quality, robust integrated circuits. Its precision, reliability, and versatility make it an excellent choice for designers looking to enhance the performance of their power management systems.

You May Also Be Interested in

IXYS
Lowest to $3.7430
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
OSRAM Opto Semiconductors Inc.
Apt Amber Golden Leadframe 4, 5C Rohsconf
Need more? Email Us
ON Semiconductor
IC DISPL CTLR VERT DEFL TO220-7H / Video IC Package
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
SANYO Semiconductor (U.S.A) Corporation
Need more? Email Us
Linear Technology
Lowest to $2.0374

Top Sellers

Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess