EN
  • EN
  • DE

MCP9800A6T-M/OT

Part No MCP9800A6T-M/OT
Manufacturer Microchip Technology
Catalog OEM Parts (M - N)
Description Serial (Digital) Output, 2.7 to 5.5V, SOT-23-5, RoHS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Mounting SMD (SMT)
Case / Package SOT-23
RoHS Non-Compliant
Win Source Part Number 1078237-MCP9800A6T-M/OT
Categories OEM Parts(M-N)
Manufacturer Microchip Technology
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian MCP9800A6T-M/OT CAD Model

Description

Microchip Technology MCP9800A6T-M/OT Temperature Sensor

The MCP9800A6T-M/OT is a high-precision digital temperature sensor from Microchip Technology, a leading provider of microcontroller and analog semiconductors. This sensor offers an optimal blend of thermal sensitivity and accuracy, designed to meet the needs of advanced temperature monitoring and control applications in various sectors such as industrial, automotive, and consumer electronics.

Key Features:

  • Accuracy: The MCP9800A6T-M/OT boasts an impressive ±1°C (max.) accuracy from -10°C to +85°C, ensuring precise temperature readings for critical applications.
  • Temperature Range: With an operating temperature range of -55°C to +125°C, this sensor is versatile and suitable for a wide range of environmental conditions.
  • Resolution: It offers user-selectable measurement resolutions of 9 to 12 bits, allowing designers to optimize the balance between resolution and conversion time.
  • Communication: Featuring an industry-standard 2-wire, I²C compatible serial interface, the MCP9800A6T-M/OT ensures easy integration into existing systems with minimal pin count.
  • Supply Voltage: The device operates from a 2.7V to 5.5V supply voltage range, accommodating various power supply requirements.
  • Programmable Alert Output: A programmable alert output is available, which can be configured as an interrupt or comparator/thermostat output, providing greater control and flexibility in temperature monitoring.
  • Small Form Factor: Packaged in a tiny 5-lead SOT-23 package, the MCP9800A6T-M/OT is ideal for space-constrained applications.

The MCP9800A6T-M/OT is designed for ease of use and integration, with features like shutdown mode for power savings and a memory recall function for the last temperature reading. Its robust design and high level of integration make it a reliable choice for precision temperature sensing needs.

Whether you are developing systems for environmental control, industrial processing, or advanced consumer devices, the MCP9800A6T-M/OT from Microchip Technology stands out as a high-performance solution that delivers accuracy and reliability in a compact package.

You May Also Be Interested in

New Japan Radio
Need more? Email Us
Nisshinbo Micro Devices Inc.
IC REG LINEAR 3.3V 500MA SOT89-5 / Linear Voltage Regulator IC Positive Fixed 1 Output 500mA SOT-89-5
Need more? Email Us
New Japan Radio
Need more? Email Us
NIC-Components Corp.
Chip Inductors; Wire-wound, Molded Case
Need more? Email Us
Multicomp
LED, 0.8MM, ORANGE-RED, 72MCD, 635NM; LED Colour: Red Orange; LED Mounting: SMD; LED Case Size: -; Forward Current...
Need more? Email Us
Samtec Inc.
CONN HEADER VERT 12POS 2.54MM / Connector Header Through Hole 12 position 0.100" (2.54mm)
Need more? Email Us
Nisshinbo Micro Devices Inc.
Need more? Email Us
New Japan Radio
Lowest to $1.4033
New Japan Radio
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9794 $58.7640
145+ $0.8039 $116.5655
225+ $0.7785 $175.1625
310+ $0.7542 $233.8020
400+ $0.7288 $291.5200
535+ $0.6537 $349.7295
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,913 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess