EN
  • EN
  • DE

LTC1040CSW

Part No LTC1040CSW
Manufacturer Linear Technology
Description Dual Micropower Comparator
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1207028-LTC1040CSW
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1040CSW CAD Model

Description

Overview of LTC1040CSW

The LTC1040CSW is a versatile and reliable integrated circuit designed by Linear Technology, now part of Analog Devices, that serves a wide array of applications in the electronic industry. This component is known for its robust performance in managing and controlling power within electronic systems.

Key Features

  • Dual Comparator: The LTC1040CSW features a dual comparator system that provides precise voltage comparison, which is crucial for voltage monitoring and control applications.
  • Low Power Consumption: It is engineered for low power consumption, making it an ideal choice for battery-operated devices and energy-efficient applications.
  • On-Chip Timer: The inclusion of an on-chip timer adds to its functionality, allowing for the creation of time-delayed responses or oscillation functions without the need for additional external components.
  • Versatile Power Supply Range: This product can operate over a wide range of power supplies, accommodating various application needs.
  • Stable Operation: The LTC1040CSW is designed for stable operation, ensuring that it maintains its performance across a range of temperatures and conditions.

Applications

The LTC1040CSW is suitable for a diverse set of applications, including:

  • Power supply control
  • Battery management systems
  • Alarm and security devices
  • Timing circuits
  • Window comparators
  • Automotive electronics

Package and Quality

Encased in a sturdy SW package, the LTC1040CSW is designed to withstand the rigorous demands of industrial environments. Its compact form factor allows for integration into a variety of electronic assemblies without requiring significant board space.

Conclusion

With its combination of dual comparator functionality, low power requirements, on-chip timing capabilities, and a wide operating power supply range, the LTC1040CSW from Linear Technology is a highly adaptable component that meets the needs of engineers and designers in creating efficient and reliable electronic systems.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.8384
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.1692 $50.1844
17+ $5.8824 $100.0008
27+ $5.6986 $153.8622
37+ $5.5147 $204.0439
47+ $5.3309 $250.5523
63+ $4.7794 $301.1022
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,155 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess