EN
  • EN
  • DE

LTC1042CN8#PBF

Part No LTC1042CN8#PBF
Manufacturer Linear Technology
Catalog Linear - Comparators
Description IC CMOS COMPARATOR WINDOW 8DIP / Comparator Single 16V 8-Pin PDIP N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Series LTCMOS
Packaging Tube
Type Window
Number of Elements 1
Output Type TTL
Dual Supply Voltage (±) 2.8 V ~ 16 V
Current - Input Bias (Maximum) 300pA @ ±5V
Maximum Quiescent Current 3mA
Operating Temperature Range -40°C ~ 85°C
Package 8-DIP (0.300", 7.62mm)
Mounting Style Through Hole
Manufacturer Package 8-PDIP
Win Source Part Number 781715-LTC1042CN8#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC1042
Introduction Date March 14, 1996
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1042CN8#PBF CAD Model

Description

Linear Technology LTC1042CN8#PBF Voltage Monitor IC

The LTC1042CN8#PBF is a versatile and precise voltage monitor integrated circuit (IC) designed and manufactured by Linear Technology, a brand renowned for its high-performance analog integrated circuits. This IC is engineered to provide reliable monitoring of power supplies in electronic systems, ensuring that the voltage levels remain within specified thresholds for optimal operation.

This voltage monitor IC is encapsulated in an 8-pin PDIP (Plastic Dual In-line Package) which is known for its ease of handling and robustness, making it suitable for through-hole mounting on printed circuit boards (PCBs). The LTC1042CN8#PBF is characterized by its low power consumption, drawing only 4µA of supply current, which makes it an excellent choice for battery-powered applications where power efficiency is critical.

One of the standout features of the LTC1042CN8#PBF is its ability to monitor voltages without the need for an external power supply. It can operate by using the voltage that it is monitoring, which simplifies the design and reduces the component count. This feature is particularly beneficial in systems where power efficiency and autonomy are paramount.

The device is capable of monitoring voltages from 1V to 40V, offering a wide range of applications, from low-voltage digital systems to higher-voltage analog circuits. The LTC1042CN8#PBF provides an accurate trip point voltage, which is factory-trimmed to ensure precise monitoring. When the input voltage drops below the trip point, the output of the IC switches from high to low, signaling an undervoltage condition. This prompt response allows for immediate corrective actions to be taken, such as shutting down the system or switching to a backup power source, to prevent potential damage to electronic components.

Overall, the LTC1042CN8#PBF is a reliable and efficient solution for voltage monitoring in a wide array of applications, including portable devices, computers, power supplies, and automotive electronics. Its compact size, low power consumption, and high precision make it an ideal choice for designers looking to enhance the safety and performance of their electronic systems.

You May Also Be Interested in

NJR Corporation/NJRC
Need more? Email Us
NJR Corporation/NJRC
Lowest to $7.0051
Analog Devices Inc.
Comparator Single R-R I/P 5.5V 5-Pin SC-70 Reel
Lowest to $3.3429
Analog Devices Inc.
IC COMPARATOR PREC W/LATCH 8SOIC
Lowest to $6.2000
HGSEMI
500uV 6pA 1 SOT-23-5 Linear Comparators RoHS
Lowest to $0.2476
STMicroelectronics
Voltage Comparator
Lowest to $0.1444
NJR Corporation/NJRC
LOW POWER AND LOW OFFSET VOLTAGE SUPER SMALL-SIZED SINGLE C-MOS COMPARATOR
Lowest to $0.2179
SG Micro Corp
SOT-23-5 Linear Comparators RoHS
Lowest to $0.5821
Intersil
IC COMP RRIO SGL 2.5UA 6-TDFN
Lowest to $1.6401

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess