EN
  • EN
  • DE

LTC1043CSW#TRPBF

Part No LTC1043CSW#TRPBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - Special Purpose
Description IC BUILDNG BLK SW-CAP DUAL18SOIC / INST Amp Dual ±9V/18V 18-Pin SOIC W T/R
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Reel package
Applications Instrumentation
Voltage - Input 3 V ~ 18 V
Number of Outputs 2
Operating Temperature Range -40°C ~ 85°C
Mounting SMD
Package 18-SOIC (0.295", 7.50mm Width)
Manufacturer Package 18-SOIC
Win Source Part Number 781717-LTC1043CSW#TRPBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC1043
Introduction Date March 14, 1996
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1043CSW#TRPBF CAD Model

Description

The LTC1043CSW#TRPBF is an innovative integrated circuit (IC) from Linear Technology, designed to provide a versatile solution for precision instrumentation applications. This IC is a dual precision instrumentation component that features a switched-capacitor building block, which includes two independent charge balanced voltage to frequency converters. It is an essential tool for engineers who require accurate analog signal processing in a compact and efficient package.

Key Features

  • Precision Switched-Capacitor Instrument Building Block: The LTC1043CSW#TRPBF is designed to perform precise analog functions such as capacitance to frequency conversion, voltage to frequency conversion, and many others using switched-capacitor technology.
  • Dual Matched Switched Capacitor Voltage-to-Frequency Converters: This feature allows for high precision measurements and signal processing, which is critical in instrumentation and control systems.
  • Low Power Consumption: With its focus on energy efficiency, the LTC1043CSW#TRPBF is suitable for battery-operated and portable devices, ensuring long operational life without sacrificing performance.
  • Wide Operating Voltage Range: The device can operate over a wide range of supply voltages, making it versatile for various applications and system requirements.
  • Robust Temperature Performance: It is designed to maintain its precision across a wide temperature range, ensuring reliable operation in diverse environmental conditions.

Applications

The LTC1043CSW#TRPBF is ideal for use in a wide array of applications, including but not limited to:

  • Precision data acquisition systems
  • Battery-powered and portable equipment
  • Signal conditioning and processing
  • Instrumentation and control systems
  • Industrial automation

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LTC1043CSW#TRPBF is no exception. It is manufactured to the highest standards to ensure it meets the rigorous demands of industrial, commercial, and military applications. The device is also available in a 16-lead narrow plastic SO package, which is designed for space-saving and robustness in various operating conditions.

You May Also Be Interested in

Renesas Electronics America
IC REG CONV LCD 10OUT 24TSSOP
Need more? Email Us
Renesas Electronics America
VR13HC 2OUT/8PH DIGITAL CONTROLL
Lowest to $64.0299
Infineon Technologies
IC REGULATOR PG-VQFN-48-900 / * Voltage Regulator IC Output
Lowest to $1.6817
Maxim Integrated
IC REG LINEAR LOW NOISE PWR SUP
Lowest to $3.4454
Infineon Technologies
IC REGULATOR PG-VQFN-56-901 / * Voltage Regulator IC Output
Lowest to $2.9383
Maxim Integrated
PWM BUCK CONTROLLER FOR DDR
Lowest to $4.2733
Intersil
IC REG LINEAR SWITCHING REG
Need more? Email Us
Maxim Integrated
MAX8506 STEP-DWN DC-DC CONVERTER
Lowest to $4.9293
Analog Devices Inc.
ASIL B MINI PMIC FOR CAMERA SENS
Lowest to $10.1866

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.6346 $58.5384
9+ $12.0079 $108.0711
13+ $11.6327 $151.2251
18+ $11.2574 $202.6332
23+ $10.8822 $250.2906
31+ $9.7564 $302.4484
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,660 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess