EN
  • EN
  • DE

LTC1044ACS8

Part No LTC1044ACS8
Manufacturer Linear Technology
Description 12V CMOS Voltage Converter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207037-LTC1044ACS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Application Field Used in Consumer Electronics, Automotive, Industrial
Ultra Librarian 3D Model Ultra Librarian LTC1044ACS8 CAD Model

Description

Overview of LTC1044ACS8

The LTC1044ACS8 is a high-performance, versatile charge pump voltage converter manufactured by Linear Technology. This integrated circuit is designed to provide a reliable solution for applications requiring voltage inversion, voltage doubling, or fractional voltage conversion from a single power supply.

Key Features

  • Voltage Conversion: The LTC1044ACS8 can efficiently convert a positive voltage in the range of 1.5V to 10V to a corresponding negative voltage, making it ideal for systems that require a dual power supply from a single source.
  • Low Power Consumption: With its low quiescent current, the device is suitable for battery-powered applications where power efficiency is crucial.
  • No External Diode: The design eliminates the need for an external diode, simplifying the circuit and saving board space.
  • High Frequency Operation: Operating at a switching frequency of 10kHz, the LTC1044ACS8 allows for the use of small capacitors, reducing the overall footprint of the power supply circuit.

Applications

The LTC1044ACS8's versatility makes it a perfect choice for a wide range of applications, including:

  • Memory backup circuits
  • Portable instruments
  • Data acquisition systems
  • Operational amplifier power supplies
  • Handheld diagnostic equipment

Package and Reliability

The LTC1044ACS8 comes in an 8-pin SOIC package, which is widely accepted in the industry for its compact size and ease of integration into various circuit designs. Its robust construction ensures long-term reliability, making it a preferred choice for both commercial and industrial applications.

Conclusion

In summary, the LTC1044ACS8 from Linear Technology is a highly efficient, compact, and reliable voltage converter ideal for a multitude of applications where voltage inversion or conversion is required. Its low power consumption and high-frequency operation make it an excellent choice for designers looking to optimize their power supply solutions.

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3622 $60.5196
42+ $2.7593 $115.8906
65+ $2.6727 $173.7255
90+ $2.5860 $232.7400
116+ $2.5006 $290.0696
155+ $2.2419 $347.4945
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,185 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess