EN
  • EN
  • DE

LTC1046IN8

Part No LTC1046IN8
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Regulators
Description “Inductorless” 5V to + 5V Converter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207048-LTC1046IN8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1046IN8 CAD Model

Description

LTC1046IN8 - High Efficiency Inverting Voltage Converter

The LTC1046IN8 is a high-performance, inverting voltage converter designed by Linear Technology, renowned for its expertise in the field of power management integrated circuits. This device is specifically engineered to provide a simple and efficient solution for applications requiring a negative voltage derived from a positive input voltage. It is an ideal choice for a wide range of electronic applications, from portable devices to industrial systems, where space and efficiency are critical considerations.

Featuring a unique charge pump design, the LTC1046IN8 is capable of delivering an inverting output voltage which is almost equal to the negative of the input voltage, with a high level of efficiency that is not possible with linear regulators. This makes it an excellent choice for battery-powered applications where extending battery life is paramount. The converter operates over a wide input voltage range from 1.5V to 10V, making it versatile for various power sources.

The LTC1046IN8 is housed in a compact 8-pin PDIP (Plastic Dual In-line Package), which is designed for easy integration into a multitude of circuit designs. Its small footprint allows designers to save valuable board space without compromising on performance. Additionally, the device requires only two external capacitors for the voltage conversion process, further simplifying the design and reducing external component count.

Key features of the LTC1046IN8 include low quiescent current, typically 120μA, which contributes to its high efficiency and makes it suitable for always-on and standby applications. The device also offers a low voltage loss feature, with a typical voltage drop of only 1.1V at no load, ensuring that the output voltage remains close to the desired level even when the input voltage varies or the load changes.

In summary, the LTC1046IN8 from Linear Technology is a robust and efficient inverting voltage converter that offers ease of use, minimal external components, and a compact package. It is an excellent choice for designers looking to implement a negative voltage supply with high efficiency and reliability.

You May Also Be Interested in

Analog Devices Inc.
IC REG BST CHRG PUMP ADJ 20TSSOP
Lowest to $14.5523
Nisshinbo Micro Devices Inc.
IC REG BOOST 400MA SOT23-5
Lowest to $1.1642
Vicor Corporation
IC REG BUCK ADJ/6.5V 18A 110LGA
Lowest to $29.1045
Texas Instruments
SYNCHRONOUS BUCK CONVERTER
Lowest to $13.0971
Analog Devices Inc.
IC REG BUCK BST ADJ/3V 22FC2QFN
Lowest to $8.1493
Analog Devices Inc.
IC REG BUCK ADJ 15A 36LQFN
Lowest to $130.0000
Texas Instruments
IC REG BUCK ADJ 2A SOT583
Lowest to $1.3098
Texas Instruments
IC REG BOOST ADJ 2.5A SOT23-6
Lowest to $0.2474
Texas Instruments
IC REG BUCK ADJ 2A SOT23
Lowest to $0.2329

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess