EN
  • EN
  • DE

LTC1064-3CN

Part No LTC1064-3CN
Manufacturer Linear Technology
Catalog Interface - Filters - Active
Description Low Noise, High frequency,8th Order Linear Phase Lowpass Filter | IC FILTER 95KHZ LOWPASS 14DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology/Analog Devices
Packaging Tube
Filter Type Bessel, Low Pass Switched Capacitor
Frequency - Cutoff or Center 95kHz
Number of Filters 1
Filter Order 8th
Supply Voltage (V) ±2.37V ~ 8V
Mounting Style Through Hole
Manufacturer Package 14-DIP
Supplier Device Package 14-PDIP
Family Part Number LTC1064-3
Manufacturer Pack Quantity 25
MSL Level 1 (Unlimited)
Win Source Part Number 1207081-LTC1064-3CN
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1064-3CN CAD Model

Description

    

LTC1064-3CN Low Noise, Fast, Quad Universal Filter Building Block from Linear Technology

    LTC1064-3CN Product Image    

The LTC1064-3CN is a state-of-the-art, monolithic, CMOS, quad universal filter that can be configured into various filter types such as low-pass, high-pass, band-pass, or notch filters. Manufactured by Linear Technology, a leader in high-performance analog integrated circuits, the LTC1064-3CN is designed to address the needs of signal processing applications requiring high performance and low noise operations.

    

This versatile filter building block operates without the need for any external components, although external resistors can be added to adjust the clock-to-corner frequency ratio. The LTC1064-3CN offers a wide dynamic range and excellent signal-to-noise performance, making it an ideal choice for a variety of applications including data communications, image processing, and industrial control systems.

    

Key features of the LTC1064-3CN include:

    
            
  • Low Noise Performance: Its design minimizes the noise typically associated with high-speed signal processing, ensuring clean and accurate signal filtration.
  •         
  • High Operating Speed: With a clock frequency range up to 100MHz, this filter can handle high-speed applications with ease.
  •         
  • Flexibility: The device can be configured in multiple filter topologies, allowing for a high degree of design versatility.
  •         
  • Low Distortion: The LTC1064-3CN provides low total harmonic distortion (THD), which is critical for audio and high-fidelity applications.
  •         
  • Single or Dual Supply Operation: It can operate from a single 5V supply or dual ±5V supplies, offering design flexibility for different system power schemes.
  •     
    

The LTC1064-3CN comes in a 20-pin narrow DIP package, ensuring easy integration into a wide range of electronic systems. Its robust design is optimized for reliability and consistent performance, making it a go-to solution for engineers looking for a high-quality, universal filter solution.

    

Overall, the LTC1064-3CN by Linear Technology stands out for its high-speed capabilities, low noise levels, and versatility, making it a highly valuable component in the toolbox of any electronics designer working on advanced signal processing projects.

You May Also Be Interested in

Linear Technology
IC FILTR 8TH ORDER LOWPASS 8SOIC
Lowest to $21.1502
Linear Technology
IC FILTER BUILD BLK QUAD 24-SOIC
Lowest to $32.0358
Analog Devices Inc.
IC FILTER 3.5-50MHZ LOPASS 32SMT
Lowest to $41.7858
RF Micro Devices
Lowest to $3.9097
Linear Technology
IC FILTER BUILDING BLOCK 24-SOIC
Lowest to $62.5629
Maxim Integrated
Microprocessor Programmable Universal Active Filters
Need more? Email Us
Linear Technology
Need more? Email Us
Texas Instruments
IC FILTER DUAL SWITCH CAP 20SOIC / Active Filter Dual SW-CAP UNIV 4th Order 100kHz 20-Pin SOIC T/R
Lowest to $123.1344
Linear Technology
DC Accurate, Clock-Tunable 5th Order Butterworth Lowpass Filter
Lowest to $11.6285

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.4194 $64.8388
5+ $26.6006 $133.0030
7+ $25.7694 $180.3858
10+ $24.9381 $249.3810
12+ $24.1067 $289.2804
17+ $21.6130 $367.4210
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,000 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess