EN
  • EN
  • DE

LTC1047CSW

Part No LTC1047CSW
Manufacturer Linear Technology
Description Dual Micropower Zero-Drift Operational Amplifier with Internal Capacitors
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207051-LTC1047CSW
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1047CSW CAD Model

Description

        

The LTC1047CSW from Linear Technology is a high-precision, dual operational amplifier that features zero-drift operation for maximum accuracy. It is designed with an advanced processing technique that provides excellent long-term stability and low offset voltage. This op-amp is ideally suited for applications requiring low noise, low input bias currents, and precision over time and temperature.

        

Key Features:

    
            
  • Zero-Drift Operation: Ensures that the offset voltage does not drift over time or with temperature changes, making it ideal for precision applications.
  •         
  • Low Offset Voltage: The LTC1047CSW has an ultra-low input offset voltage, which enhances the accuracy of the signal processing.
  •         
  • Low Noise: With a low voltage noise density, this operational amplifier is perfect for sensitive applications such as audio amplification or sensor signal conditioning.
  •         
  • High Gain Bandwidth Product: The device offers a high gain bandwidth product, which allows for a wide range of frequencies to be accurately amplified.
  •         
  • Single Supply Operation: It is capable of operating from a single supply, simplifying power supply design.
  •         
  • Dual Amplifier Design: The dual package enables compact designs and reduces the number of components in space-constrained applications.
  •     
    

Applications:

    
            
  • Precision instrumentation
  •         
  • Thermocouple amplifiers
  •         
  • Battery-powered equipment
  •         
  • Strain gauge amplifiers
  •         
  • Industrial process controls
  •         
  • Medical equipment
  •     
    

The LTC1047CSW is available in a 16-lead narrow-body Small Outline Package (SW) which is designed for optimal thermal performance and space-saving on the circuit board. Its robust design ensures reliable performance in the most demanding environments, making it a top choice for engineers and designers looking for a dependable op-amp solution.

    

With Linear Technology's reputation for high-quality, precision components, the LTC1047CSW is a standout choice for ensuring the integrity of your signal processing in a variety of electronic applications.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $6.0512 $60.5120
24+ $4.9650 $119.1600
37+ $4.8099 $177.9663
50+ $4.6547 $232.7350
65+ $4.4996 $292.4740
86+ $4.0341 $346.9326
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 47 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess