EN
  • EN
  • DE

LTC1060ACN#PBF

Part No LTC1060ACN#PBF
Manufacturer Linear Technology
Catalog Interface - Filters - Active
Description IC FILTER BUILDING BLOCK 20-DIP / Active Filter Dual SW-CAP UNIV 4th Order 20kHz 20-Pin PDIP N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Filter Type Universal Switched Capacitor
Frequency - Cutoff or Center 30kHz
Number of Filters 2
Filter Order 4th
Operating Supply Voltage ±2.37 V ~ 5 V
Mounting Style Through Hole
Package 20-DIP (0.300", 7.62mm)
Manufacturer Package 20-PDIP
Win Source Part Number 781725-LTC1060ACN#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC1060
Introduction Date March 14, 1996
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1060ACN#PBF CAD Model

Description

Product Overview: LTC1060ACN#PBF

The LTC1060ACN#PBF is a high-performance, dual universal switched capacitor filter designed by Linear Technology. It stands out in the market due to its versatility and precision, capable of implementing most filter functions without the need for any external components. The device's design is optimized for low noise and low harmonic distortion, making it an ideal choice for a wide range of signal processing applications.

Key Features

  • Filter Design: The LTC1060ACN#PBF can be configured to perform high-pass, low-pass, band-pass, or notch filtering, as well as all-pass functions, giving designers a high degree of flexibility.
  • Clock Frequency Range: With a clock frequency range of 10Hz to 100kHz, the device is suitable for a variety of audio and data signal processing tasks.
  • Low Noise and Distortion: The design of the LTC1060ACN#PBF ensures that signal integrity is maintained with minimal noise and harmonic distortion, which is critical for high-fidelity audio applications.
  • Power Supply: It operates with a single or dual power supply, ranging from a single 5V up to ±8V, providing design flexibility and ease of integration into various system architectures.
  • Package: Housed in a 20-pin narrow DIP package, the LTC1060ACN#PBF is compact and suitable for space-constrained applications.

Applications

The LTC1060ACN#PBF is ideal for a variety of applications, including:

  • Telecommunications
  • Audio signal processing
  • Instrumentation
  • Data acquisition systems
  • Active filtering components

Quality and Reliability

Linear Technology is known for its commitment to quality, and the LTC1060ACN#PBF is no exception. It is manufactured to the highest standards to ensure reliable performance in critical applications. The product is also RoHS compliant, adhering to environmental standards for hazardous substances.

Conclusion

In summary, the LTC1060ACN#PBF from Linear Technology is a versatile, reliable, and efficient solution for a wide range of filtering needs. Its ability to operate without external components and maintain signal integrity makes it a valuable component in any signal processing system.

You May Also Be Interested in

Maxim Integrated
Microprocessor Programmable Universal Active Filters
Need more? Email Us
Linear Technology
IC FILTR 8TH ORDER LOWPASS 8SOIC
Lowest to $21.1502
Linear Technology
IC BLOCK BUILD FLTR LONOS 16SSOP
Lowest to $33.9047
RF Micro Devices
Lowest to $3.9097
Linear Technology
IC FILTER BUILDING BLOCK 24-SOIC
Lowest to $37.5387
Linear Technology
IC FILTER 8TH ORDR LOWPASS 14DIP
Need more? Email Us
Linear Technology
IC FILTR 8TH ORDR LOWPASS 16SOIC
Need more? Email Us
Linear Technology
IC FILTER BUILDING BLOCK 24-SOIC
Lowest to $62.5629
Analog Devices Inc.
Lowest to $6.1596

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
6+ $8.6778 $52.0668
15+ $7.1203 $106.8045
22+ $6.8978 $151.7516
30+ $6.6753 $200.2590
39+ $6.4528 $251.6592
52+ $5.7852 $300.8304
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,051 pieces
MOQ: 6 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess