EN
  • EN
  • DE

LTC1064-2CSW

Part No LTC1064-2CSW
Manufacturer Linear Technology
Description Low Noise, High Frequency, 8th Order Butterworth Lowpass Filter
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207079-LTC1064-2CSW
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1064-2CSW CAD Model

Description

Linear Technology LTC1064-2CSW Product Overview

The LTC1064-2CSW from Linear Technology is a high-performance, low-pass filter that has been meticulously designed to cater to a wide array of signal processing applications. As a member of Linear Technology's family of monolithic filters, the LTC1064-2CSW stands out for its exceptional filtering capabilities and ease of use.

Key Features

        
  • High Filter Order: The LTC1064-2CSW is an 8th order low-pass filter, providing superior attenuation of unwanted frequencies and a sharp cutoff characteristic.
  •     
  • Low Noise: Engineered to maintain signal integrity, this filter boasts a low noise performance, making it ideal for sensitive applications where maintaining a clean signal is paramount.
  •     
  • Wide Dynamic Range: With a wide dynamic range, the LTC1064-2CSW ensures that signals are processed with high fidelity, preserving the nuances of the original signal.
  •     
  • Clock-Tunable Cut-Off Frequency: The cut-off frequency can be easily adjusted by varying the clock frequency, providing flexibility in a range of different applications.
  •     
  • Single Power Supply Operation: Designed for simplicity, the LTC1064-2CSW operates from a single 5V power supply, reducing the complexity of power management in your system.

Applications

The LTC1064-2CSW is versatile and can be employed in various domains, including but not limited to:

        
  • Anti-aliasing for data acquisition systems
  •     
  • Signal conditioning for telecommunications
  •     
  • Audio signal processing
  •     
  • Instrumentation and control systems

Product Specifications

The LTC1064-2CSW is packaged in a 20-pin SW package, ensuring a compact footprint suitable for space-constrained applications. It operates over a temperature range of 0°C to 70°C, ensuring reliable performance across a broad spectrum of environmental conditions.

Conclusion

With its high-order filter design, low noise operation, and clock-tunable cut-off frequency, the LTC1064-2CSW from Linear Technology is an excellent choice for designers looking to integrate a reliable and flexible low-pass filter into their systems. Its single power supply operation and wide temperature range make it a practical and robust solution for a multitude of signal processing challenges.

Top Sellers

Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $66.3349 $66.3349
2+ $54.4287 $108.8574
3+ $52.7278 $158.1834
4+ $51.0269 $204.1076
6+ $49.3260 $295.9560
7+ $44.2233 $309.5631
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 35 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess