EN
  • EN
  • DE

LTC1064-7CSW

Part No LTC1064-7CSW
Manufacturer Linear Technology
Description Linear Phase, 8th Order Lowpass Filter
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1207088-LTC1064-7CSW
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1064-7CSW CAD Model

Description

    

The LTC1064-7CSW, crafted by the renowned Linear Technology, stands as a testament to high-performance filtering solutions in the realm of electronic components. This quintessential product is designed to cater to the demanding needs of applications requiring clean signal processing with minimal noise interference.

    

Key Features

  
        
  • High-Speed Operation: The LTC1064-7CSW boasts a swift clock rate, providing users with the ability to handle high-frequency signals effectively. This makes it an ideal choice for applications such as telecommunications, data acquisition, and digital signal processing.
  •     
  • Low Noise Design: Engineered with a low noise floor, this filter significantly reduces the unwanted signal artifacts, ensuring a clearer and more accurate output, which is crucial for precision-based applications.
  •     
  • Fifth-Order Filter: The product features a fifth-order lowpass filter, which provides a steep roll-off beyond the cutoff frequency. This characteristic is particularly beneficial for isolating desired signals while rejecting out-of-band noise and interference.
  •     
  • Easy to Use: The LTC1064-7CSW is designed with user-friendliness in mind, offering a straightforward implementation that does not require external components like resistors or capacitors for setting the filter's frequency.
  •     
  • Versatile Power Supply Compatibility: This filter can operate across a wide range of power supply voltages, making it versatile for various system designs and power configurations.
  •   
    

Applications

  

The LTC1064-7CSW is adept at serving a multitude of applications, from sophisticated industrial instrumentation to high-fidelity audio systems. Its high-speed, low noise characteristics make it an invaluable component in any setting where signal integrity is paramount.

    

Product Specifications

            Parameter      Value              Clock Frequency      Up to 100MHz              Supply Voltage Range      ±2.37V to ±8V              Operating Temperature      0°C to 70°C              Package      20-Lead SW          

With its robust design and superior filtering capabilities, the LTC1064-7CSW from Linear Technology emerges as an indispensable component for engineers and designers who refuse to compromise on signal quality.

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $35.3765 $70.7530
4+ $29.0263 $116.1052
7+ $28.1196 $196.8372
9+ $27.2130 $244.9170
11+ $26.3051 $289.3561
15+ $23.5839 $353.7585
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,070 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess