EN
  • EN
  • DE

LTC1066-1CSW

Part No LTC1066-1CSW
Manufacturer Linear Technology
Description 14-Bit DC Accurate Clock-Tunable, 8th Order Elliptic or Linear Phase Lowpass Filter
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1207093-LTC1066-1CSW
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1066-1CSW CAD Model

Description

Linear Technology LTC1066-1CSW Product Overview

The LTC1066-1CSW from Linear Technology is a state-of-the-art, high-performance, lowpass filter that is designed to meet the demanding requirements of signal processing applications. This high-grade integrated circuit offers a precise and stable filtering solution for a wide range of uses, from telecommunications to instrumentation and beyond.

Key Features

        
  • Elliptic or Cauer Filter Response: The LTC1066-1CSW features an elliptic filter response, which provides excellent selectivity and rapid roll-off, allowing it to distinguish between closely spaced frequency components effectively.
  •     
  • Programmable Cut-off Frequency: Users can program the cut-off frequency of the filter, offering flexibility and adaptability for various applications.
  •     
  • Low Noise and Distortion: This product is engineered to maintain low noise and distortion levels, ensuring high-fidelity signal processing.
  •     
  • High Sampling Rate: The LTC1066-1CSW supports a high sampling rate, making it suitable for high-speed applications and ensuring that it can keep up with the latest high-frequency signals.
  •     
  • Single 5V Supply: The device operates on a single 5V supply, simplifying power management and compatibility with other system components.
  •     
  • Small Package Size: Housed in a compact package, the LTC1066-1CSW saves valuable board space, which is critical in modern, space-constrained designs.

Applications

The versatility of the LTC1066-1CSW makes it an ideal choice for a variety of applications. These include:

        
  • Anti-aliasing for data acquisition systems
  •     
  • Telecommunication infrastructure
  •     
  • Audio and video signal processing
  •     
  • Medical equipment
  •     
  • Instrumentation and control systems

Reliability and Performance

Linear Technology's commitment to quality ensures that the LTC1066-1CSW delivers reliable performance over its operational lifetime. The product is built with the highest standards to withstand the rigors of industrial use while providing precise and accurate signal filtering.

Conclusion

Whether you're developing a high-end audio system or a sophisticated medical device, the LTC1066-1CSW from Linear Technology offers the precision, flexibility, and reliability needed to create a superior product. Its advanced features and robust design make it an indispensable component for any application requiring high-quality signal filtering.

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess