EN
  • EN
  • DE

LTC1096LCS8

Part No LTC1096LCS8
Manufacturer Linear Technology
Description Micropower Sampling 8-Bit Serial I/O A/D Converters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207127-LTC1096LCS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1096LCS8 CAD Model

Description

Introducing the LTC1096LCS8 from Linear Technology

The LTC1096LCS8 is a high-performance, low-power, 8-bit analog-to-digital converter (ADC) that offers a perfect blend of speed and precision for a wide range of applications. Manufactured by Linear Technology, now part of Analog Devices, this ADC comes in a compact 8-lead SOIC package, making it an ideal solution for space-constrained applications.

Key Features

      
  • Resolution: The LTC1096LCS8 boasts an 8-bit resolution, providing a fine level of detail in the analog signal conversion process.
  •   
  • Sampling Rate: With a high sampling rate, this ADC can handle a variety of dynamic signals, making it suitable for real-time applications.
  •   
  • Single Supply Operation: It operates from a single 5V power supply, simplifying the power design of your system.
  •   
  • Low Power Consumption: The device is designed for low power consumption, which is critical for battery-powered and portable devices.
  •   
  • Easy Interface: It features a simple, easy-to-use serial interface that can be connected directly to microprocessors and DSPs, streamlining the integration process.

Applications

The versatility of the LTC1096LCS8 makes it an excellent choice for a wide array of applications, including but not limited to:

      
  • Data acquisition systems
  •   
  • Portable instrumentation
  •   
  • Battery-operated equipment
  •   
  • Process control systems
  •   
  • Medical devices

Performance and Quality

Linear Technology is renowned for its commitment to quality and performance, and the LTC1096LCS8 is no exception. This ADC is designed to deliver accurate and reliable performance even under harsh conditions, ensuring that your applications run smoothly and efficiently.

Conclusion

Whether you are designing a sophisticated industrial system or a simple consumer electronic device, the LTC1096LCS8 from Linear Technology offers the precision, speed, and reliability you need. With its low power consumption, easy interfacing, and compact size, this ADC is a powerful component that can help take your projects to the next level.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $75.8893 $75.8893
2+ $62.2684 $124.5368
3+ $60.3222 $180.9666
4+ $58.3772 $233.5088
6+ $56.4310 $338.5860
7+ $50.5936 $354.1552
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,700 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess