EN
  • EN
  • DE

LTC1098ACS8

Part No LTC1098ACS8
Manufacturer Linear Technology
Description Micropower Sampling 8-Bit Serial I/O A/D Converters
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207129-LTC1098ACS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Sufficient
Ultra Librarian 3D Model Ultra Librarian LTC1098ACS8 CAD Model

Description

Product Overview: LTC1098ACS8 by Linear Technology

The LTC1098ACS8 is a high-performance, low power, 8-bit analog-to-digital converter (ADC) from Linear Technology, designed to provide precise digital conversion of analog signals in a compact S8 package. This ADC is particularly suitable for battery-powered applications due to its low power consumption and wide input voltage range.

Key Features

      
  • Resolution: The LTC1098ACS8 offers an 8-bit resolution, providing a fine digital representation of the analog input signal.
  •   
  • Channels: It includes two differential channels, allowing for the measurement of two separate signals or a single differential signal.
  •   
  • Sampling Rate: With a high sampling rate, this ADC is capable of converting analog signals to digital data quickly, making it suitable for real-time applications.
  •   
  • Low Power Consumption: The device is optimized for low power operation, which is critical for extending battery life in portable devices.
  •   
  • Automatic Power Down: The LTC1098ACS8 features an automatic power-down function that reduces power consumption between conversions, further conserving energy.
  •   
  • Wide Input Voltage Range: The ADC operates over a wide range of input voltages, providing flexibility in various applications.
  •   
  • Easy Interface: It can be easily interfaced with microprocessors, and the SPI/MICROWIRE-compatible serial I/O offers straightforward connectivity.
  •   
  • Package: The S8 package is compact, making it ideal for space-constrained applications.

Applications

The LTC1098ACS8 is versatile and can be used in a variety of applications, including:

      
  • Battery-powered devices
  •   
  • Data acquisition systems
  •   
  • Portable instrumentation
  •   
  • Process control systems
  •   
  • Medical devices

Linear Technology's LTC1098ACS8 ADC is a reliable choice for designers who require an efficient, high-speed data converter that combines performance with low power operation. Its small footprint and ease of use make it an excellent choice for a wide range of applications where accuracy and power efficiency are paramount.

Top Sellers

JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $5.0427 $60.5124
28+ $4.1384 $115.8752
44+ $4.0090 $176.3960
60+ $3.8796 $232.7760
77+ $3.7503 $288.7731
104+ $3.3622 $349.6688
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 29,900 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess