EN
  • EN
  • DE

LTC1098CS8#TRPBF

Part No LTC1098CS8#TRPBF
Manufacturer Linear Technology
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description IC A/D CONV 8BIT SRL IN/OUT8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Number of Bits 8
Sampling Rate 33k
Number of Inputs 1, 2
Input Type Differential, Single Ended
Data Interface SPI
Configuration S/H-ADC
Number of A/D Converters 1
Reference Type External
Analog Supply Voltage 3 V to 6 V
Digital Supply Voltage 3 V to 6 V
Temperature Range - Operating 0°C to 70°C
Case / Package 8-SOIC
Win Source Part Number 136355-LTC1098CS8#TRPBF
Ultra Librarian 3D Model Ultra Librarian LTC1098CS8#TRPBF CAD Model

Description

    

The LTC1098CS8#TRPBF is a high-performance, low-power dual 8-bit analog-to-digital converter (ADC) produced by Linear Technology, which is now part of Analog Devices. This precision ADC is designed to operate with a single 5V power supply and is ideal for battery-powered systems and portable devices due to its power efficiency and compact size.

    

Key features of the LTC1098CS8#TRPBF include:

  
        
  • Resolution: 8-bit dual-channel ADC, providing a high level of precision for a wide range of applications.
  •     
  • Sampling Rate: Capable of up to 40,000 samples per second, allowing for accurate real-time data acquisition.
  •     
  • Low Power Consumption: With a typical supply current of just 1mA, and a nap mode reducing this further to 10µA, this device is optimized for power-sensitive applications.
  •     
  • Automatic Power Down: The ADC enters a low-power standby mode between conversions, significantly reducing power usage in intermittent operation scenarios.
  •     
  • Easy Interface: The LTC1098CS8#TRPBF features a simple serial interface that is compatible with SPI and MICROWIRE protocols, making it straightforward to integrate with microcontrollers and digital systems.
  •     
  • No External Clock Required: Its internal clock minimizes the need for external components, simplifying design and reducing system cost.
  •     
  • Package: Available in an 8-lead narrow SO package, allowing for efficient use of PCB space.
  •   
    

This ADC is well-suited for applications such as battery monitoring, portable instrumentation, and data acquisition systems where efficient power usage and space constraints are critical considerations. It is also useful in industrial control systems, communication devices, and medical equipment where accurate and reliable data conversion is essential.

    

With its combination of low power consumption, high-speed performance, and ease of use, the LTC1098CS8#TRPBF from Linear Technology stands out as a versatile and practical solution for a multitude of analog-to-digital conversion requirements.

You May Also Be Interested in

Texas Instruments
16 Bit Analog to Digital Converter Sigma-Delta SOT-23-6
Lowest to $1.0478
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Analog Devices Inc.
SPI 2.3V~3.6V LQFP-48(7x7) Analog to Digital Converters (ADC) RoHS
Lowest to $97.1642
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Richtek USA Inc.
Analog to Digital Converters (ADC) RoHS
Lowest to $5.8209
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 16-WQFN
Need more? Email Us
Microchip Technology
IC ADC 16BIT 12-UQFN
Need more? Email Us
Hangzhou RuiMeng Technology Co., Ltd.
16 Bit Analog to Digital Converter 2 Input Sigma-Delta MSOP-10
Lowest to $2.7652

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.3793 $59.0344
20+ $6.0557 $121.1140
30+ $5.8662 $175.9860
41+ $5.6768 $232.7488
53+ $5.4874 $290.8322
71+ $4.9203 $349.3413
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,100 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess