EN
  • EN
  • DE

LTC1147LCS8-3.3#PBF

Part No LTC1147LCS8-3.3#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 8SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 3.5 V to 14 V
Duty Cycle (Max) 100%
Synchronous Rectifier No
Clock Sync No
Control Features Current Limit, Enable
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 8-SOIC
Win Source Part Number 1060395-LTC1147LCS8-3.3#PBF
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1147LCS8-3.3#PBF CAD Model

Description

Product Overview: LTC1147LCS8-3.3#PBF

The LTC1147LCS8-3.3#PBF is a high-efficiency, synchronous step-down switching regulator designed by Linear Technology, a leader in the design and manufacturing of analog integrated circuits. This particular model is engineered to deliver a fixed output voltage of 3.3 volts, which is a common requirement in digital systems like microprocessors, FPGAs, and other logic-based devices that need a stable and efficient power supply.

One of the standout features of the LTC1147LCS8-3.3#PBF is its high efficiency, which can reach up to 94%. This is achieved through the use of synchronous rectification, a technique that reduces power loss by replacing the diode typically used in switching regulators with a low-resistance MOSFET. This results in lower heat generation and improved efficiency, making the LTC1147 series suitable for systems where power conservation and thermal management are critical.

The device operates over a wide input voltage range, making it versatile for various applications. It incorporates a powerful 1.25A internal switch, which allows it to handle substantial loads without the need for external power components. Additionally, the LTC1147LCS8-3.3#PBF features a Burst Mode® operation, which significantly reduces quiescent current during light loads or standby, further enhancing its efficiency and making it ideal for battery-powered applications.

Linear Technology has also designed the LTC1147LCS8-3.3#PBF with protection features to ensure reliability and durability. These include overcurrent protection, which prevents damage from excessive loads, and thermal shutdown, which protects the device from overheating. The regulator is also stable with ceramic output capacitors, which are preferred in modern electronic designs for their small size and reliability.

The LTC1147LCS8-3.3#PBF comes in an 8-lead SOIC package, which is compact and suitable for space-constrained applications. Its fixed frequency, current mode architecture ensures low noise and easy loop compensation. With its robust feature set and proven performance, the LTC1147LCS8-3.3#PBF is an excellent choice for designers looking for a reliable and efficient power solution.

Whether you're developing portable devices, telecommunications equipment, or industrial systems, the LTC1147LCS8-3.3#PBF from Linear Technology provides a high-quality, energy-efficient power management solution that can meet the demands of a wide range of electronic applications.

You May Also Be Interested in

Analog Devices Inc.
IC REG CTRLR BUCK-BOOST 28
Need more? Email Us
Texas Instruments
Lowest to $4.0465
Infineon Technologies
Need more? Email Us
Texas Instruments
Need more? Email Us
Texas Instruments
80-V SYNCHRONOUS BUCK DC/DC CONT
Lowest to $4.0664
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.8972 $58.7664
29+ $4.0182 $116.5278
45+ $3.8924 $175.1580
62+ $3.7665 $233.5230
80+ $3.6417 $291.3360
107+ $3.2652 $349.3764
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,950 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess