EN
  • EN
  • DE

LTC1148CN-3.3

Part No LTC1148CN-3.3
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description High Efficiency Synchronous Step-Down Switching Regulators
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Linear Technology
Win Source Part Number 1207157-LTC1148CN-3.3
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1148CN-3.3 CAD Model

Description

LTC1148CN-3.3 High Efficiency Synchronous Step-Down Switching Regulator

The LTC1148CN-3.3 is a robust synchronous step-down switching regulator designed by Linear Technology, now part of Analog Devices, to deliver high efficiency and performance in a wide variety of power conversion applications. This product is specifically tailored to convert input voltages ranging from 4.5V to 20V down to a fixed output voltage of 3.3V with outstanding efficiency and precision.

Key Features:

  • High Efficiency: The LTC1148CN-3.3 is capable of achieving up to 94% conversion efficiency, thanks to its synchronous rectification technology. This feature significantly reduces power loss and heat dissipation, making it ideal for power-sensitive applications.
  • Adjustable Switching Frequency: Users can adjust the switching frequency from 100kHz to 200kHz, allowing for flexibility in component selection and optimization of the size and efficiency of the power supply design.
  • No Heat Sink Required: The efficient operation and low thermal resistance of the package enable the LTC1148CN-3.3 to operate without the need for a heat sink in most applications, simplifying design and reducing overall system cost.
  • Low Dropout Operation: This regulator can maintain regulation with a very low difference between input and output voltages, enhancing its performance in low-voltage conditions.
  • Soft-Start Feature: The built-in soft-start function minimizes inrush current during startup, thereby reducing stress on the input power source and enhancing system reliability.
  • Protection Features: The LTC1148CN-3.3 includes overcurrent protection and thermal shutdown, providing a safeguard for the device and the system in case of abnormal operating conditions.

Applications:

The LTC1148CN-3.3 is versatile and can be used in a variety of applications, including:

  • Portable Computers
  • Telecommunications Systems
  • Distributed Power Systems
  • Industrial Power Supplies

With its compact DIP-16 package, the LTC1148CN-3.3 is easy to integrate into existing and new designs. Its combination of features, including high efficiency, adjustable frequency, and comprehensive protection, make it a reliable and energy-efficient solution for designers looking to optimize their power management systems.

For further information, including detailed specifications, application notes, and support resources, please visit the Analog Devices website or contact their support team directly.

You May Also Be Interested in

Microchip Technology
DIGITALLY ENHANCED POWER, VOLTAG
Lowest to $11.0598
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Texas Instruments
Need more? Email Us
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
ABLIC U.S.A. Inc.
IC REG CTRLR BOOST SOT23-5
Need more? Email Us
Texas Instruments
Lowest to $4.0465
Texas Instruments
BI DIRECTIONAL 48V TO 12V CURREN
Lowest to $10.8318
Intersil
SWITCHING CONTROLLER
Need more? Email Us

Top Sellers

Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess