EN
  • EN
  • DE

LTC1148CS-3.3#PBF

Part No LTC1148CS-3.3#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 14SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Output Type Transistor Driver
Purpose Step-Down
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage - Operating 3.5 V to 20 V
Frequency - Switching Up to 250kHz
Duty Cycle (Max) 100%
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable
Temperature Range - Operating 0°C to 70°C (TA)
Case / Package 14-SOIC
Win Source Part Number 127874-LTC1148CS-3.3#PBF
Ultra Librarian 3D Model Ultra Librarian LTC1148CS-3.3#PBF CAD Model

Description

LTC1148CS-3.3#PBF Image

The LTC1148CS-3.3#PBF is a high performance synchronous step-down switching regulator designed by Linear Technology, which is now part of Analog Devices. This regulator offers high efficiency and is specifically engineered to meet the needs of low-voltage, high-current applications. With its wide input voltage range and fixed output voltage of 3.3V, it is ideally suited for a variety of applications, including portable devices, embedded systems, and industrial equipment.

Key Features:

  • High Efficiency: Capable of converting input voltages from 5V to 36V down to a fixed 3.3V output, the LTC1148CS-3.3#PBF can deliver efficiencies as high as 94%, minimizing heat generation and power loss.
  • Synchronous Operation: Its synchronous rectification design reduces power loss by eliminating the need for an external diode, thereby improving efficiency, particularly at high current levels.
  • Adjustable Switching Frequency: Users can set the switching frequency from 100kHz to 400kHz with an external resistor, allowing optimization for efficiency or component size depending on the application requirements.
  • Low Dropout Operation: The regulator's low dropout mode ensures a continuous and stable output even when the input voltage is very close to the output voltage.
  • Safety Features: It includes overcurrent protection, thermal shutdown, and a soft-start feature to prevent inrush current at startup.
  • Compact Size: The LTC1148CS-3.3#PBF comes in a compact 16-lead narrow SOIC package, making it suitable for space-constrained applications.

Applications:

  • Portable Electronics
  • Embedded Systems
  • Networking Equipment
  • Industrial Control Systems

With its robust feature set and high efficiency, the LTC1148CS-3.3#PBF from Linear Technology is a versatile solution for designers looking to improve power management in their next project. Whether for new designs or upgrading existing systems, this synchronous step-down regulator is an excellent choice for a wide range of applications.

You May Also Be Interested in

Maxim Integrated
IC REG CTRLR BUCK 16TSSOP
Need more? Email Us
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $24.4458
Texas Instruments
Lowest to $4.0465
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Analog Devices Inc.
SWITCHING VOLTAGE REGULATORS 100
Lowest to $6.1790
Texas Instruments
PWR MGMT SWITCHING REGULATOR
Lowest to $1.1880
Infineon Technologies
Need more? Email Us
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Texas Instruments
Lowest to $1.7463

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess