EN
  • EN
  • DE

LTC1148LCS-3.3

Part No LTC1148LCS-3.3
Manufacturer Linear Technology
Description High Efficiency Synchronous Step-Down Switching Regulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207166-LTC1148LCS-3.3
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1148LCS-3.3 CAD Model

Description

The LTC1148LCS-3.3 is a high performance synchronous step-down switching regulator designed by Linear Technology, which is now part of Analog Devices. This integrated circuit is engineered to deliver a fixed output voltage of 3.3 volts with exceptional efficiency and accuracy, making it an ideal solution for a wide range of power supply applications.

Key Features

  • High Efficiency: Capable of converting input voltages ranging from 4.5V to 20V to a stable 3.3V output with efficiency as high as 95%, minimizing power loss and heat generation.
  • Synchronous Operation: Incorporates internal MOSFET switches to provide synchronous rectification, which further improves efficiency by reducing the voltage drop and power dissipation typically associated with diode rectifiers.
  • Low Dropout Operation: The LTC1148LCS-3.3 can maintain output regulation with a very low difference between input and output voltages, which is beneficial when the supply voltage is close to the output voltage.
  • Adjustable Switching Frequency: Users can set the switching frequency from 100kHz to 200kHz with an external resistor, allowing optimization for efficiency or component size depending on the application needs.
  • Stable with Low ESR Capacitors: The regulator is designed to be stable with ceramic capacitors, which have lower equivalent series resistance (ESR) than electrolytic capacitors, providing improved performance and reliability.
  • Soft-Start Feature: Gradually increases the output voltage at startup, which prevents inrush current and minimizes stress on the input power source and other components in the power supply.

Applications

The LTC1148LCS-3.3 is versatile enough to be used in a variety of applications, including but not limited to:

  • Portable Electronics
  • Telecommunications Equipment
  • Industrial Power Supplies
  • Computing Devices
  • Automotive Electronics

Package and Quality

The LTC1148LCS-3.3 is available in a 16-lead narrow SSOP package, providing a compact solution for space-constrained applications. The device is characterized for operation from -40°C to 85°C temperature range, ensuring reliable performance in a wide range of environments. With Linear Technology's commitment to high-quality manufacturing, customers can expect consistent and dependable operation from this switching regulator.

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $3.3622 $60.5196
42+ $2.7593 $115.8906
65+ $2.6727 $173.7255
90+ $2.5860 $232.7400
116+ $2.5006 $290.0696
155+ $2.2419 $347.4945
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,000 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess