EN
  • EN
  • DE

LTC1149CN#PBF

Part No LTC1149CN#PBF
Manufacturer Linear Technology
Catalog PMIC - Voltage Regulators - DC DC Switching Controllers
Description IC REG CTRLR BUCK 16DIP / synchronous stepdown switching regulator controllers
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Output Type Transistor Driver
Function Step-Down
Output Configuration Positive
Topology Buck
Number of Outputs 1
Output Phases 1
Supply Voltage Up to 48V
Frequency - Switching Up to 250kHz
Duty Cycle (Maximum) 100%
Synchronous Rectifier Yes
Clock Sync No
Control Features Current Limit, Enable
Operating Temperature Range 0°C ~ 70°C (TA)
Package 16-DIP (0.300", 7.62mm)
Manufacturer Package 16-PDIP
Win Source Part Number 781769-LTC1149CN#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC1149
Introduction Date August 26, 1998
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1149CN#PBF CAD Model

Description

Linear Technology's LTC1149CN#PBF High Efficiency Synchronous Step-Down Switching Regulator

The LTC1149CN#PBF is a high-performance synchronous step-down switching regulator designed by Linear Technology for applications requiring efficient power conversion and management. This advanced component is ideal for a wide range of systems, including portable devices, telecommunications, and industrial equipment, where power efficiency and reliability are critical.

At the heart of the LTC1149CN#PBF is a powerful synchronous buck regulator topology that enables it to deliver continuous output currents up to 5A with excellent efficiency. Thanks to its synchronous operation, the regulator reduces power losses associated with diode drops by using low-resistance N-channel MOSFETs. This feature significantly improves efficiency, especially in low-voltage applications.

One of the key advantages of the LTC1149CN#PBF is its wide input voltage range, spanning from 4.5V to 36V, which makes it versatile for various supply voltages. The output voltage is adjustable from 1.25V up to the input voltage, providing flexibility to cater to different voltage requirements of the load.

The LTC1149CN#PBF also boasts a high switching frequency of up to 250kHz, allowing for a smaller inductor and capacitors. This results in a compact power supply design with reduced board space requirements. Additionally, the device features Burst Mode® operation, which enhances efficiency at light loads by reducing quiescent current, thus extending battery life in portable applications.

Protection features are integral to the LTC1149CN#PBF, including overcurrent protection and thermal shutdown. These safeguards help to prevent damage to the regulator and the system under abnormal conditions, ensuring long-term reliability and stability. The regulator is housed in a 16-lead narrow SSOP package, which is designed to optimize thermal performance and minimize footprint.

Linear Technology's LTC1149CN#PBF is a robust and efficient solution for designers looking to optimize power management in their systems. Its combination of high efficiency, flexible power supply options, and compact design makes it an excellent choice for a wide array of applications.

You May Also Be Interested in

Texas Instruments
Need more? Email Us
Torex Semiconductor Ltd
16V INPUT STEP-DOWN DCDC CONTROL
Need more? Email Us
Analog Devices Inc.
60V SYNC 4-SWITCH BUCK-BOOST LED
Lowest to $14.8519
Analog Devices Inc.
100V BUCK/BOOST CTLR WITH PASS-T
Lowest to $28.2355
Monolithic Power Systems Inc.
IC REG BUCK-BOOST
Lowest to $10.3636
Analog Devices Inc.
IC REG CTRLR BUCK 28SSOP
Need more? Email Us
Texas Instruments
SYNCHRONOUS BOOST CONTROLLER
Need more? Email Us
Texas Instruments
HALF-BRIDGE PWM CONTROLLER WITH
Lowest to $4.7872
Analog Devices Inc.
IC REG CTRLR BUCK 20QFN
Lowest to $16.7142

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181

Pricing & Ordering

Quantity Unit Price Ext. Price
10+ $5.3457 $53.4570
23+ $4.3862 $100.8826
36+ $4.2492 $152.9712
49+ $4.1121 $201.4929
63+ $3.9750 $250.4250
85+ $3.5638 $302.9230
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 7,800 pieces
MOQ: 10 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess