EN
  • EN
  • DE

LTC1152IS8-TR

Part No LTC1152IS8-TR
Manufacturer Linear Technology
Catalog Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Description IC OPAMP CHOPPER 700KHZ RRO 8SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Reel - TR
Status Active
Amplifier Type Zero-Drift
Number of Circuits 1
Output Type Rail-to-Rail
Slew Rate 0.5 V/μs
Gain Bandwidth Product (GBP) 700kHz
Current - Input Bias 10pA
Voltage - Input Offset 1μV
Operating Supply Current 2.2mA
Supply Voltage - Operating 2.7 V to 14 V, ±1.35 V to 7 V
Temperature Range - Operating -40°C to 85°C
Mounting SMD (SMT)
Case / Package 8-SO
Win Source Part Number 072436-LTC1152IS8-TR
Ultra Librarian 3D Model Ultra Librarian LTC1152IS8-TR CAD Model

Description

Product Overview: LTC1152IS8-TR

The LTC1152IS8-TR is a high-side zero-drift operational amplifier designed and manufactured by Linear Technology, a company renowned for its high-performance analog integrated circuits. This particular op-amp is a part of the LTC1152 series and is known for its exceptional precision and low power consumption, making it an ideal choice for a wide range of applications including industrial control systems, battery-powered devices, and sensor interfaces.

Key Features

  • Zero-Drift Performance: The LTC1152IS8-TR boasts a zero-drift topology that ensures a minimal input offset voltage over time and temperature, which is critical for precision applications.
  • Low Power Consumption: With a supply current of just 750µA, this op-amp is optimized for battery-powered and portable devices, where power efficiency is paramount.
  • Wide Supply Voltage Range: It operates with a supply voltage range from 4.5V to 36V, offering flexibility in various power environments.
  • High Output Current: This device can deliver an output current of up to ±50mA, which is suitable for driving a diverse array of loads.
  • Robust Protection Features: It includes built-in protection against reverse battery, over-temperature, and over-current conditions, ensuring reliable operation under adverse conditions.

Package Information

The LTC1152IS8-TR comes in an 8-lead SOIC package, which is a surface-mount device (SMD) package. The 'TR' suffix indicates that the product is provided in tape and reel packaging, which is convenient for automated assembly processes.

Applications

Thanks to its high precision and stability, the LTC1152IS8-TR is well-suited for a variety of applications:

  • High-Side Current Sensing
  • Battery Management Systems
  • Automotive Control Systems
  • Portable Medical Devices
  • Instrumentation and Measurement Systems

With its combination of zero-drift architecture, low power consumption, and wide supply voltage range, the LTC1152IS8-TR from Linear Technology is an excellent choice for designers looking for a reliable and precise operational amplifier for their high-end applications.

You May Also Be Interested in

Texas Instruments
100-MHz LOW-NOISE HIGH-SPEED AMPLIFIERS
Lowest to $7.5706
Analog Devices Inc.
IC OPAMP CFA 90MHZ 8DIP / Op Amp Single GP ±18V 8-Pin PDIP N Tube
Lowest to $3.3355
Microchip Technology
IC OPAMP GP RRO 10KHZ 8-MSOP
Lowest to $1.5500
Microchip Technology
IC OPAMP GP 1MHZ RRO 8TDFN
Lowest to $0.4867
Texas Instruments
IC OPAMP GP 2.8MHZ RRO 16SOIC
Lowest to $3.9105
Analog Devices Inc.
Single-Supply, Rail-to-Rail, Low Cost Instrumentation Amplifier
Lowest to $10.6401
Linear Technology
IC OPAMP GP 14DIP
Need more? Email Us
Maxim Integrated
IC OPAMP CURR SENS 1.6MHZ SC70-5
Lowest to $0.9679
Texas Instruments
High-Precision, Low-Noise, Rail-to-Rail Output 11MHz JFET Op Amp
Lowest to $6.8766

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
13+ $3.9156 $50.9028
32+ $3.2128 $102.8096
49+ $3.1124 $152.5076
67+ $3.0120 $201.8040
86+ $2.9116 $250.3976
115+ $2.6104 $300.1960
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 2,500 pieces
MOQ: 13 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess