EN
  • EN
  • DE

LTC1152IS8

Part No LTC1152IS8
Manufacturer Linear Technology
Description Rail-to-Rail Input Rail-to-Rail Output Zero-Drift Op Amp
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207178-LTC1152IS8
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1152IS8 CAD Model

Description

The LTC1152IS8 is a high-performance, zero-drift operational amplifier designed and manufactured by Linear Technology, a company renowned for its high-quality analog integrated circuits. This op-amp is specifically engineered to deliver precision and long-term stability in a range of applications, including sensor interfaces, industrial control systems, and battery-powered devices.

Key Features

  • Zero-Drift Architecture: The LTC1152IS8 boasts a patented zero-drift architecture that ensures ultra-low input offset voltage and offset voltage drift, providing an excellent DC precision which is critical for high-accuracy applications.
  • High Side Operation: This op-amp is capable of high side operation, which means it can measure small signals in the presence of high common-mode voltages, making it ideal for current sensing in battery management and power supply systems.
  • Low Power Consumption: With a supply current of just 750µA, the LTC1152IS8 is suitable for battery-powered and portable applications where power efficiency is a priority.
  • Wide Supply Voltage Range: The device operates from a supply voltage range of 4.5V to 36V, providing flexibility in various operating environments and compatibility with both single and dual supply operations.
  • Robust Package: The LTC1152IS8 comes in an 8-lead SOIC package, known for its small footprint and reliability in even the most demanding conditions.

Applications

The LTC1152IS8's unique combination of features makes it suitable for a wide array of applications, including:

  • High Precision Data Acquisition
  • Industrial Process Control
  • Battery Management Systems
  • Automotive Control Systems
  • Portable Instrumentation

Product Summary

The LTC1152IS8 from Linear Technology stands out as an exemplary operational amplifier for applications requiring high accuracy, low power consumption, and the ability to handle high common-mode voltages. Its zero-drift architecture ensures that precision is maintained over time and temperature, making it a reliable choice for critical measurement and control systems.

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $13.0536 $52.2144
10+ $10.7107 $107.1070
15+ $10.3760 $155.6400
20+ $10.0413 $200.8260
26+ $9.7066 $252.3716
35+ $8.7024 $304.5840
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 261 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess