EN
  • EN
  • DE

LTC1153CS8

Part No LTC1153CS8
Manufacturer Linear Technology
Catalog PMIC - Power Management - Specialized
Description IC ELECTR CIRCUIT BREAKER 8-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Linear Technology
Packaging Tube/Rail
Status Active
Applications Overvoltage Protection, Circuit Breaker
Operating Supply Current 180μA
Supply Voltage - Operating 4.5 V to 18 V
Temperature Range - Operating 0°C to 70°C
Mounting SMD (SMT)
Case / Package 8-SOIC
Win Source Part Number 072437-LTC1153CS8
Ultra Librarian 3D Model Ultra Librarian LTC1153CS8 CAD Model

Description

Linear Technology LTC1153CS8 Auto-Reset Electronic Circuit Breaker

The LTC1153CS8 from Linear Technology is a highly reliable auto-reset electronic circuit breaker designed to provide robust protection to electronic systems. This advanced component is housed in an 8-lead SO package, making it a compact solution for a wide range of applications including industrial, automotive, and communication systems.

One of the standout features of the LTC1153CS8 is its auto-reset capability. This function allows the device to automatically restore power to a load after a fault condition has been cleared, reducing downtime and maintenance efforts. The circuit breaker can handle supply voltages ranging from 4.5V to 18V, making it versatile for different power requirements.

The LTC1153CS8 is designed with an internal charge pump that drives an external N-channel MOSFET. This configuration provides a low on-resistance path for the load current, ensuring efficient operation with minimal power loss. The MOSFET can be sized according to the specific current requirements of the application, giving designers flexibility in their system design.

With its overcurrent protection feature, the LTC1153CS8 can detect and respond to overcurrent conditions swiftly, protecting both the load and the power source from potential damage. The trip current is programmable via an external sense resistor, which allows for precise control over the protection threshold. Additionally, the device includes a fault flag output that provides a signal to a microcontroller or other monitoring system when a fault has occurred.

The LTC1153CS8 also includes a timer-controlled automatic retry feature, which reduces the need for manual intervention. After a fault condition causes the breaker to trip, the device will attempt to reset itself after a predetermined time interval, which can be set by an external capacitor. This self-recovery feature enhances the overall reliability of the system it protects.

In summary, the LTC1153CS8 auto-reset electronic circuit breaker from Linear Technology is a sophisticated and adaptable component that offers an efficient and automated solution to protect electronic circuits from overcurrent conditions. Its compact size, flexible design, and robust protection features make it an excellent choice for a variety of applications.

You May Also Be Interested in

Rockchip
QFN-68-EP(7x7) Power Management - Specialized RoHS
Lowest to $2.3284
Rockchip
QFN-68(7x7) Power Management - Specialized RoHS
Lowest to $8.7314
Microchip Technology
IC ULTRASOUND DRIVER 64QFN
Need more? Email Us
Texas Instruments
TPS65295RJETG4 Texas Instruments Power Management Specialized - PMIC 4.5-V to 18-V VIN co mplete DDR4 memory datasheet, inventory, & pricing.
Lowest to $2.9105
Texas Instruments
AUTOMOTIVE MULTI-RAIL POWER SUPP
Lowest to $17.5766
Holtek
IC SWITCH LINEAR DIMMER 8 DIP
Need more? Email Us
Renesas Electronics America
IC WIRELESS
Lowest to $5.2389
X-Powers
QFN-52-EP(6x6) Power Management - Specialized RoHS
Lowest to $1.4553
Analog Devices Inc.
AUTOMOTIVE SPI TO UART BRIDGE MO
Lowest to $1.7463

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP

Pricing & Ordering

Quantity Unit Price Ext. Price
18+ $2.7882 $50.1876
39+ $2.6118 $101.8602
60+ $2.5235 $151.4100
86+ $2.3471 $201.8506
111+ $2.2588 $250.7268
139+ $2.1706 $301.7134
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,652 pieces
MOQ: 18 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess