EN
  • EN
  • DE

LTC1157CS8#TR

Part No LTC1157CS8#TR
Manufacturer Linear Technology
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 02+
Reference case SOP-8
Manufacturer Linear Technology
Manufacturer Homepage www.linear.com
RoHS State Request Verification
Win Source Part Number 732142-LTC1157CS8#TR
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1157CS8#TR CAD Model

Description

Linear Technology LTC1157CS8#TR Dual High-Side Micropower MOSFET Driver

The LTC1157CS8#TR is a sophisticated dual high-side micropower MOSFET driver designed and manufactured by Linear Technology, a company known for its high-performance analog integrated circuits. This component is specifically engineered to provide efficient and reliable control of high-side N-channel MOSFET gates in a variety of applications, including but not limited to, battery-powered devices, portable computers, and power management systems.

Encased in a compact SO-8 package, the LTC1157CS8#TR is an ideal choice for space-constrained applications. It operates over a wide voltage range from 4.5V to 18V, making it versatile for use in multiple system voltages. This product features independent control of each MOSFET, allowing for precise control and flexibility in managing power distribution and load switching.

One of the key attributes of the LTC1157CS8#TR is its low quiescent current, which is particularly important for battery-operated devices where power efficiency is paramount. This micropower operation ensures that the device does not significantly drain the battery when in standby mode. Additionally, the driver includes an integrated charge pump that generates the necessary gate voltage to fully enhance N-channel MOSFETs, ensuring low on-resistance and thus minimizing power loss.

The LTC1157CS8#TR also boasts a robust protection feature set. It includes under-voltage lockout to prevent operation at inadequate supply voltages, which could otherwise lead to unpredictable behavior. Moreover, the device is designed with an automatic turn-off feature if the input control signal is lost, providing an additional layer of safety for the system.

For designers and engineers looking to implement a reliable high-side switch with minimal power loss and comprehensive protection features, the LTC1157CS8#TR from Linear Technology is an exceptional choice. Its ease of use, combined with its performance characteristics, makes it a valuable component for developing efficient and durable electronic systems.

Whether you're designing power distribution systems, battery management circuits, or any application requiring high-side MOSFET control, the LTC1157CS8#TR provides the functionality and reliability needed to achieve optimal performance.

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $7.2950 $58.3600
20+ $5.9852 $119.7040
30+ $5.7981 $173.9430
42+ $5.6110 $235.6620
54+ $5.4239 $292.8906
72+ $4.8637 $350.1864
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,100 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess