EN
  • EN
  • DE

LTC1159IS-5

Part No LTC1159IS-5
Manufacturer Linear Technology
Description High Efficiency Synchronous Step-Down Switching Regulators
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207193-LTC1159IS-5
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1159IS-5 CAD Model

Description

Introducing the LTC1159IS-5 High-Efficiency Synchronous Step-Down Switching Regulator

The LTC1159IS-5 is a cutting-edge synchronous step-down switching regulator designed by Linear Technology, now part of Analog Devices, to meet the rigorous demands of modern electronic applications. This high-performance component is engineered to convert a higher input voltage to a lower output voltage with exceptional efficiency, making it an ideal choice for portable devices, telecommunications, and industrial systems where power efficiency and thermal management are critical.

Key Features:

  • High Efficiency: The LTC1159IS-5 operates with a very high efficiency, which can reach up to 95%. This is achieved through its synchronous rectification technique, which minimizes power loss by replacing the diode with a low-resistance MOSFET.
  • Wide Input Voltage Range: It supports a broad input voltage range from 5.5V to 36V, accommodating a variety of supply voltages and ensuring flexibility across different applications.
  • Stable 5V Output: This regulator provides a stable 5V output, which is essential for consistent operation of digital circuits and microcontroller-based systems.
  • Adjustable Switching Frequency: Users can adjust the switching frequency from 100kHz to 200kHz, allowing optimization between efficiency and component size.
  • Thermal Protection: The LTC1159IS-5 includes an internal thermal shutdown mechanism that protects the device under extreme thermal conditions.
  • Low Dropout Operation: The regulator is designed to maintain regulation even during low dropout conditions, ensuring the output voltage remains stable even when the input voltage approaches the output voltage level.

Applications:

  • Portable Electronics
  • Telecommunications Equipment
  • Industrial Systems
  • Computer Peripherals
  • Automotive Power Systems

The LTC1159IS-5 comes in a thermally enhanced 16-pin narrow SSOP package, offering a compact footprint for space-constrained applications. Its robust design and comprehensive feature set make it a versatile and reliable choice for designers seeking a high-quality power management solution. With the LTC1159IS-5, engineers can achieve a balance between performance and power consumption, extending battery life and reducing heat generation in their products.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $16.3040 $65.2160
9+ $13.3784 $120.4056
14+ $12.9603 $181.4442
19+ $12.5421 $238.2999
24+ $12.1240 $290.9760
32+ $10.8697 $347.8304
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,100 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess