EN
  • EN
  • DE

LTC1163CS8#TR

Part No LTC1163CS8#TR
Manufacturer Linear Technology
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0005+
Reference case SOP8
Manufacturer Linear Technology
Manufacturer Homepage www.linear.com
RoHS State Request Verification
Win Source Part Number 724737-LTC1163CS8#TR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian LTC1163CS8#TR CAD Model

Description

The LTC1163CS8#TR from Linear Technology is an innovative solution designed to protect electronic systems by serving as an auto-reset electronic circuit breaker. This component is engineered to automatically interrupt the power supply when it detects an overcurrent condition, then it attempts to reset by periodically re-enabling the power until the fault is cleared. This feature helps to prevent damage to electronic circuits due to excessive current draw, thus enhancing the reliability and longevity of the application it is used in.

Key Features

  • Automatic Reset: After a fault condition has been detected and the load has been disconnected, the LTC1163CS8#TR will automatically attempt to reset the circuit at periodic intervals.
  • Adjustable Trip Current: Users can set the desired trip current threshold with an external sense resistor, allowing for precise control over the protection level.
  • Low Power Consumption: This device is optimized for low quiescent current, which is particularly beneficial for battery-powered applications.
  • Wide Operating Voltage Range: The LTC1163CS8#TR operates over a voltage range of 2.7V to 18V, accommodating a variety of power supply requirements.
  • Fast Response Time: The circuit breaker responds quickly to overcurrent conditions, typically within 10 microseconds, providing prompt protection.
  • Compact Packaging: Housed in an 8-pin narrow SO package, the LTC1163CS8#TR is suitable for space-constrained applications.

Applications

The LTC1163CS8#TR is versatile and can be used in a wide range of applications, including:

  • Portable Electronics
  • Automotive Systems
  • Industrial Controls
  • Power Management Systems
  • Battery Chargers

With its robust protection features and automatic reset capability, the LTC1163CS8#TR is an essential component for any electronic system that requires reliable current monitoring and circuit protection.

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
15+ $4.0344 $60.5160
35+ $3.3102 $115.8570
55+ $3.2074 $176.4070
75+ $3.1035 $232.7625
97+ $2.9995 $290.9515
129+ $2.6900 $347.0100
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,000 pieces
MOQ: 15 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess