EN
  • EN
  • DE

MC34063LBBGEVB

Part No MC34063LBBGEVB
Manufacturer ON Semiconductor
Catalog Evaluation Boards - DC/DC & AC/DC (Off - Line)SMPS
Description BOARD EVAL FOR MC34063AP1
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Development Boards, Kits, Programmers
Manufacturer ON Semiconductor
Main Purpose DC/DC, Negative Inverter
Outputs and Type 1, Non-Isolated
Voltage - Output -12V
Output Current 1.5A
Voltage - Input 3 V ~ 40 V
Regulator Topology Inverting
Frequency - Switching 100kHz
Board Type Fully Populated
Supplied Contents Board(s)
Utilized IC / Part MC34063A
Win Source Part Number 763339-MC34063LBBGEVB
Popularity Medium
Supply and Demand Status Balance
Family Name MC34063
Introduction Date January 01, 2000
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian MC34063LBBGEVB CAD Model

Description

ON Semiconductor MC34063LBBGEVB Evaluation Board

The MC34063LBBGEVB is a comprehensive evaluation board designed to showcase the capabilities of the MC34063 series of DC-DC converters from ON Semiconductor. This versatile platform is perfect for engineers and developers looking to explore the features and performance of the MC34063 buck/boost/inverting switching regulators.

At the heart of the evaluation board is the MC34063, a widely recognized and utilized DC-DC converter integrated circuit known for its reliability and flexibility. This IC can handle input voltages ranging from 3 V to 40 V and is capable of delivering an adjustable output voltage through its external components, which can be easily configured on the board for different applications.

The MC34063LBBGEVB evaluation board is designed with practicality in mind, providing test points and jumpers for easy measurement and configuration of the circuit parameters. It allows users to set up the MC34063 in various topologies, including step-up (boost), step-down (buck), and voltage-inverting configurations. This adaptability makes it an invaluable tool for a broad range of power supply designs.

With its robust design, the evaluation board includes features such as thermal protection, short-circuit protection, and a built-in frequency oscillator, which can be adjusted using external timing components. These safeguards ensure that the board can be used for rigorous testing without risking damage to the components.

For those looking to optimize their power solutions, the MC34063LBBGEVB provides a great platform for experimenting with different inductors, capacitors, diodes, and resistors to achieve the desired voltage and current characteristics. The board's layout is designed to facilitate easy modifications and quick iterations, speeding up the development process.

Whether you're a student learning about power electronics, a hobbyist working on DIY projects, or a professional engineer designing sophisticated power supplies, the MC34063LBBGEVB evaluation board from ON Semiconductor is an excellent resource to understand and implement DC-DC conversion solutions effectively.

You May Also Be Interested in

Infineon Technologies
KIT W/IRU3048 DUAL PWM LDO CTRLR / IRDC3048 EVALUATION BOARD
Need more? Email Us
Infineon Technologies
BOARD DEMO SYNC DUAL BUCK CNVTER / 1MHZ, 65A DC, 80A PEAK,DUAL PHASE, SYNC BUCK CONVERTER USING IP2005 Board/Kit
Need more? Email Us
Intersil
EVAL BOARD FOR ISL6263A 1 32QFN / EVALUATION BOARD
Need more? Email Us
Sanken
Need more? Email Us
Infineon Technologies
BOARD DEMO ICE3DS01G 60W SO-8
Need more? Email Us
Fairchild/ON Semiconductor
EVAL BOARD FOR FAN104
Need more? Email Us
Fairchild/ON Semiconductor
EVAL BOARD FOR FSEZ1317
Need more? Email Us
Infineon Technologies
BOARD EVAL SUPIRBUCK FOR IR3847 / IR3847 DC to DC Converter and Switching Regulator Chip 1.2VDC Output Evaluation Board
Need more? Email Us
STMicroelectronics
BOARD EVAL L5991/STP12NK80Z
Need more? Email Us

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess