EN
  • EN
  • DE

LTC1164CSW

Part No LTC1164CSW
Manufacturer Linear Technology
Description Low Power, Low Noise, Quad Universal Filter Building Block
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Linear Technology
Win Source Part Number 1207202-LTC1164CSW
Manufacturer Homepage www.linear.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LTC1164CSW CAD Model

Description

Linear Technology LTC1164CSW Product Overview

The LTC1164CSW from Linear Technology is a high-performance, low-noise, 8th-order lowpass filter that is designed to provide optimal signal conditioning for a wide range of applications. This integrated circuit (IC) is housed in a compact 16-pin narrow SOIC package, making it suitable for space-constrained designs where performance cannot be compromised.

Key Features:

  • High Order Filter: The LTC1164CSW is an 8th-order lowpass filter, which means it provides a sharper cutoff and better filtering performance compared to lower-order filters. This makes it ideal for applications requiring precise signal processing.
  • Low Noise: With its low noise characteristics, the LTC1164CSW ensures that the signal integrity is maintained, minimizing the introduction of unwanted noise into the signal path, which is critical for high-fidelity and sensitive applications.
  • Clock-Tunable Cutoff Frequency: The cutoff frequency of the filter is tunable with an external clock, providing designers with the flexibility to adjust the filtering characteristics according to the needs of their specific application.
  • Easy to Use: The LTC1164CSW is designed for ease of use, requiring no external components for operation. This plug-and-play aspect simplifies the design process and accelerates time-to-market.
  • Low Power Consumption: As a product of Linear Technology, the LTC1164CSW is engineered for efficient power usage, making it suitable for battery-powered devices and other applications where power conservation is crucial.

Applications:

The LTC1164CSW is versatile and can be used in a variety of applications, including:

  • Data Acquisition Systems
  • Telecommunications
  • Medical Instrumentation
  • Signal Conditioning Modules
  • Audio Processing
  • Instrumentation

With its combination of high-order filtering, low noise, and user-friendly features, the LTC1164CSW from Linear Technology stands as a robust solution for designers looking to enhance their signal processing capabilities with minimal design complexity. Whether for industrial, medical, or consumer electronics, the LTC1164CSW delivers reliable and precise performance.

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $32.0365 $64.0730
4+ $26.2864 $105.1456
6+ $25.4650 $152.7900
9+ $24.6435 $221.7915
11+ $23.8221 $262.0431
15+ $21.3577 $320.3655
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess