EN
  • EN
  • DE

LTC1165CN8#PBF

Part No LTC1165CN8#PBF
Manufacturer Linear Technology
Catalog PMIC - Gate Drivers
Description IC MOSFET DVR HI-SIDE TRPL 8-DIP / Driver 3-OUT High Side Inv 8-Pin PDIP N Tube
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Linear Technology
Packaging Tube
Driven Configuration High-Side
Channel Type Independent
Number of Drivers 3
Gate Type N-Channel MOSFET
Operating Supply Voltage 1.8 V ~ 6 V
Input Type Inverting
Operating Temperature Range 0°C ~ 70°C (TA)
Mounting Style Through Hole
Package 8-DIP (0.300", 7.62mm)
Manufacturer Package 8-PDIP
Win Source Part Number 781785-LTC1165CN8#PBF
Popularity Medium
Supply and Demand Status Limited
Family Name LTC1165
Introduction Date January 11, 1996
ECCN EAR99
Country of Origin Malaysia
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian LTC1165CN8#PBF CAD Model

Description

LTC1165CN8#PBF - High Efficiency, Octal, Low Side MOSFET Driver

The LTC1165CN8#PBF from Linear Technology is a robust and efficient octal low side MOSFET driver designed to provide high-performance solutions for a diverse array of applications. It comes in an 8-pin PDIP package, offering an optimal blend of compactness and easy integration into various circuit designs.

This driver is capable of operating over a wide supply voltage range, making it versatile for use in systems that require different voltage levels. It can efficiently switch power MOSFETs at high speeds, which is essential for applications that demand quick response times and high-frequency operation. The LTC1165CN8#PBF is designed to minimize power dissipation, ensuring that the system remains efficient and reliable over extended periods of use.

One of the key features of the LTC1165CN8#PBF is its ability to drive eight N-channel MOSFETs independently. This allows for greater flexibility in the design of complex power systems, where multiple switching elements need to be controlled separately. The driver's high peak output current capability ensures that even large capacitive loads can be driven with ease, making it suitable for heavy-duty applications.

The LTC1165CN8#PBF is also equipped with protection features that safeguard the MOSFETs and the driver itself from adverse conditions. This includes built-in over-temperature protection and a robust latch-up immune CMOS structure, which enhances the overall reliability and longevity of the product.

Applications for the LTC1165CN8#PBF are wide-ranging and include power distribution systems, motor control circuits, and any other systems that require multiple low side MOSFET drivers. Its efficiency, speed, and reliability make it an excellent choice for designers looking to create high-performance, energy-conscious electronic products.

Overall, the LTC1165CN8#PBF from Linear Technology represents a superior choice for engineers and designers in need of a high-quality, octal low side MOSFET driver. With its combination of high-speed operation, efficiency, and protective features, it stands out as a valuable component in the development of advanced electronic systems.

You May Also Be Interested in

Infineon Technologies
GATE DRIVER IC
Need more? Email Us
Maxim Integrated
DUAL 1.5A MOSFET DRIVER
Lowest to $8.4373
IXYS
IC GATE DRVR LOW-SIDE 8DFN / Low-Side Gate Driver IC Non-Inverting 8-DFN (3x3)
Lowest to $1.4212
Infineon Technologies
IC GATE DRVR HALF-BRIDGE 28TSSOP
Lowest to $2.2119
NXP / Nexperia
IC GATE DRVR HIGH-SIDE D2PAK-7
Need more? Email Us
Infineon Technologies
IC GATE DRVR HALF-BRIDGE 44PLCC
Lowest to $7.5412
Analog Devices Inc.
IC GATE DRVR HIGH-SIDE 16MSOP / High-Side Gate Driver IC Non-Inverting 16-MSOP-EP
Lowest to $5.2446
Maxim Integrated
IC GATE DRVR LOW-SIDE 8SOIC
Need more? Email Us
Allegro MicroSystems, LLC
IC GATE DRVR HALF-BRIDGE 24TSSOP / Half-Bridge Gate Driver IC Non-Inverting 24-TSSOP-EP
Lowest to $93.7398

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess